Product Overview: CY74FCT162245CTPVC
The CY74FCT162245CTPVC from Texas Instruments is a high-speed, 16-bit bidirectional transceiver designed for use in digital systems that require low power consumption and high data integrity. This component is part of the CYFCT family, which is known for its high-performance interface logic solutions.
Key Features
- Technology: This device is built upon CMOS technology, ensuring low power dissipation and high noise immunity.
- Logic Type: 16-bit bidirectional transceiver with 3-state outputs.
- Voltage Range: Operates at a nominal voltage of 5V, with a wide range of 4.5V to 5.5V, making it compatible with TTL logic levels.
- Drive Capability: Offers -32mA IOH and 64mA IOL, providing robust drive capabilities.
- Speed: Features fast propagation delays and output transition times, ensuring high-speed data transmission.
- Package: Available in a 48-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.
Applications
The CY74FCT162245CTPVC is widely used in various digital applications such as:
- Data communication systems
- Networking equipment
- Computers and peripherals
- Bus interface and extension
- Signal buffering and bus matching
Performance and Quality
With its balanced output drive and low power consumption, the CY74FCT162245CTPVC ensures reliable performance in a variety of environmental conditions. Texas Instruments is known for its commitment to quality, and this product is no exception. It has been rigorously tested to meet high standards for stability and durability.
Environmental Compliance
The CY74FCT162245CTPVC is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment.