EN
  • EN
  • DE

CY74FCT162240CTPVC

Part No CY74FCT162240CTPVC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-Bit Buffers/Line Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 1164398-CY74FCT162240CTPVC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT162240
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CY74FCT162240CTPVC CAD Model

Description

The CY74FCT162240CTPVC is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to deliver fast propagation delays and low output skews. This makes it an ideal choice for interfacing with high-speed buses in a variety of digital systems. The device is part of the FCT family, which is known for its reliability and advanced performance in CMOS technology.

Key Features

  • Speed: The device boasts a typical propagation delay of only 3.8ns, ensuring rapid signal processing and minimal time lags in critical applications.
  • Voltage Range: It operates at a nominal supply voltage of 5V, with a wide range of 4.75V to 5.25V, providing flexibility and stability in various power environments.
  • Drive Capability: With ±24mA output drive capability at 5V, the CY74FCT162240CTPVC can drive high-current loads, making it suitable for driving transmission lines.
  • Low Power Consumption: The device features a low power consumption with a typical I_CC of only 4µA, reducing overall system power requirements.
  • Output Enable Time: The output enable time to 2.5V is a swift 5.5ns, providing quick response times for enabling and disabling output drivers.
  • Package: It comes in a 48-pin SSOP (Shrink Small Outline Package) that is space-efficient and suitable for high-density mounting.

Applications

The CY74FCT162240CTPVC is versatile and can be used in a wide range of applications, including:

  • Memory Interfacing
  • Data Communication
  • Signal Distribution
  • Bus Interface
  • High-speed Data Paths

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the CY74FCT162240CTPVC is no exception. It is designed to meet or exceed the requirements of the JEDEC Standard No. 7A. Additionally, the device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperature conditions.

Conclusion

Overall, the CY74FCT162240CTPVC from Texas Instruments is a robust, high-speed buffer and line driver that is well-suited for applications requiring efficient data transfer and signal integrity. Its combination of speed, power efficiency, and reliability make it a valuable component in any high-performance digital system.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess