EN
  • EN
  • DE

CY54FCT827ATDMB

Part No CY54FCT827ATDMB
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1207942-CY54FCT827ATDMB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY54FCT827ATDMB CAD Model

Description

Introducing the CY54FCT827ATDMB from Texas Instruments

The CY54FCT827ATDMB is a high-performance integrated circuit from the reputable Texas Instruments, designed to meet the demanding requirements of modern digital systems. This device is a 10-bit buffer/line driver with 3-state outputs, making it an ideal choice for driving bus lines or buffering memory address registers.

Key Features

  • Logic Type: Buffer/Line Driver, Non-Inverting
  • Number of Bits per Element: 10
  • Number of Elements: 1
  • Output Type: 3-State
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP

Performance and Quality

The CY54FCT827ATDMB boasts fast propagation delays and output transition times, which are critical for high-speed operation. With its robust design, it ensures signal integrity and reduces the risk of data corruption in noisy environments. The device is characterized for operation from -55°C to 125°C, providing reliable performance across a wide range of temperatures, making it suitable for industrial and military-grade applications.

Design Flexibility

This buffer/line driver is designed with design flexibility in mind. Its 3-state outputs allow for connection to a bus-structured system without the need for external pull-up resistors. This feature simplifies the design and reduces component count, which can lead to cost savings and a more compact circuit layout.

Applications

The CY54FCT827ATDMB is versatile and can be used in various applications, including:

  • Bus drivers for high-speed data transfer
  • Memory address buffering
  • Signal buffering in communication infrastructure
  • Interface translation in mixed-voltage systems
  • Industrial control systems
  • Aerospace and defense electronics

Conclusion

With its combination of speed, robustness, and design flexibility, the CY54FCT827ATDMB from Texas Instruments is a smart choice for designers looking to enhance their digital systems. Whether it's for high-speed data transfer or reliable operation in harsh environments, this buffer/line driver stands ready to deliver top-notch performance and reliability.

You May Also Be Interested in

JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Asahi Kasei Microsystems
Lowest to $1.0429
Chilisin
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
EPCOS (TDK)
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess