The CY54FCT240TDMB is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in the semiconductor industry. This device is part of the FCT (Fast CMOS TTL-Compatible) family, which is known for its fast switching speeds and low power consumption.
Key Features
- Technology: The CY54FCT240TDMB is built on advanced CMOS technology, which allows it to operate with high efficiency and reliability.
- Logic Type: It is an octal buffer/line driver with 3-state outputs, making it suitable for driving bus lines or buffer memory address registers.
- Speed: This component offers fast propagation delay times, which is critical in high-speed data processing and communication systems.
- Drive Capability: It has high-current outputs that can drive up to 15 LSTTL loads, ensuring compatibility with various logic families.
- Power Supply: The CY54FCT240TDMB operates at a nominal voltage of 5V, which is standard for TTL-compatible devices.
- Package: The device comes in a durable 20-pin ceramic DIP (Dual In-line Package), which provides robust protection and ease of handling for circuit assembly.
- Temperature Range: It is designed to operate over the military temperature range, from -55°C to +125°C, ensuring performance under extreme conditions.
Applications
The CY54FCT240TDMB is a versatile component that can be utilized in a variety of applications. It is particularly well-suited for:
- Data communication systems
- High-speed data processing
- Memory address driving
- Bus interfacing
- Signal buffering
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The CY54FCT240TDMB is rigorously tested to meet stringent industry standards for performance and reliability. Whether you are designing a critical military system or a high-speed commercial data processor, the CY54FCT240TDMB from Texas Instruments offers the quality, speed, and efficiency required for your demanding applications.