EN
  • EN
  • DE

CY29FCT52CTSOCT

Part No CY29FCT52CTSOCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Manufacturer Texas Instruments
Series 29FCT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name 29FCT52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867577-CY29FCT52CTSOCT
Ultra Librarian 3D Model Ultra Librarian CY29FCT52CTSOCT CAD Model

Description

The CY29FCT52CTSOCT is a high-performance integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic systems, providing a robust solution for data communication and signal processing applications.

Key Features

  • High-Speed Operation: The CY29FCT52CTSOCT is built for speed, ensuring rapid data transmission and processing that is essential for high-speed computing and real-time applications.
  • Low Power Consumption: Despite its fast operation, this product is engineered for efficiency, with low power consumption that makes it ideal for portable and battery-operated devices.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the CY29FCT52CTSOCT offers improved performance and reliability over older generations of integrated circuits.
  • Wide Operating Temperature Range: This component is designed to operate reliably in a broad range of temperatures, making it suitable for use in various environments, from industrial to consumer applications.
  • Compatibility: Texas Instruments ensures that its components are compatible with standard industry interfaces and protocols, ensuring easy integration into existing systems and designs.

Applications

The versatility of the CY29FCT52CTSOCT makes it an excellent choice for a wide array of applications. It is commonly used in:

  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Telecommunications equipment
  • Networking hardware, such as routers and switches
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering products that exceed industry standards for quality and reliability. The CY29FCT52CTSOCT is no exception, with rigorous testing and quality assurance measures in place to ensure it performs to the highest standards. Customers can trust this product to deliver consistent performance over its operational lifespan.

Support and Resources

For engineers and designers, Texas Instruments provides comprehensive support and resources, including detailed datasheets, application notes, and design tools. This support ensures that integrating the CY29FCT52CTSOCT into your project is as seamless as possible, from initial design to final production.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7732 $52.5052
26+ $3.9165 $101.8290
40+ $3.7941 $151.7640
55+ $3.6717 $201.9435
71+ $3.5494 $252.0074
95+ $3.1822 $302.3090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess