EN
  • EN
  • DE

CSD95480RWJT

Part No CSD95480RWJT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description POWERSTAGE / Synchronous Buck NexFET Smart Power Stage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive, Capacitive
Technology Power MOSFET
Current - Output / Channel 70A
Current - Peak Output 90A
Supply Voltage (V) 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Features Bootstrap Circuit
Fault Protection Shoot-Through
Mounting Style SMD
Manufacturer Package 41-PowerTFQFN
Supplier Device Package 41-VQFN-CLIP (5x6)
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811419-CSD95480RWJT
Ultra Librarian 3D Model Ultra Librarian CSD95480RWJT CAD Model

Description

Overview of Texas Instruments CSD95480RWJT

The CSD95480RWJT is a state-of-the-art power stage module designed by Texas Instruments, a leader in semiconductor design and manufacturing. This compact and efficient module is specifically engineered to meet the rigorous demands of modern power supply applications, providing a high-performance solution that is both reliable and versatile.

Key Features

  • Integrated Power Stage: The CSD95480RWJT combines an optimized driver and MOSFETs into a single package, ensuring high efficiency and reduced board space requirements.
  • High-Efficiency NexFET™ Technology: Utilizing Texas Instruments' advanced NexFET™ technology, this module delivers exceptional power conversion efficiency, which is crucial for minimizing heat generation and energy loss in high-performance systems.
  • High-Density Power: With its compact footprint, the CSD95480RWJT is ideal for space-constrained applications, delivering high power density without compromising performance.
  • Multi-Phase Capability: The module is designed to operate in multi-phase configurations, providing scalable power for a variety of loads and ensuring stable operation under varying conditions.

Applications

The CSD95480RWJT is suitable for a wide range of applications, including but not limited to:

  • High-performance computing and servers
  • Networking and telecommunication equipment
  • Gaming consoles
  • Graphics cards and GPU power supplies
  • Point-of-load (POL) power supplies

Technical Specifications

With its impressive technical specifications, the CSD95480RWJT ensures that it can handle the most demanding tasks:

  • Input Voltage Range: Optimized for 5V to 20V operation
  • Output Current: Capable of delivering high continuous current
  • High Switching Frequency: Supports high-frequency operation which allows for smaller external components
  • Thermal Performance: Excellent thermal performance with a low-temperature rise, thanks to an exposed top-side cooling pad

For designers and engineers looking for a robust and efficient power solution, the CSD95480RWJT from Texas Instruments offers a compelling option with its integration of advanced technologies, high efficiency, and versatile application range.

You May Also Be Interested in

Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7055 $53.6440
19+ $5.5019 $104.5361
29+ $5.3300 $154.5700
39+ $5.1580 $201.1620
51+ $4.9861 $254.2911
68+ $4.4703 $303.9804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess