Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Arrays
Series NexFET
Packaging Reel
FET Type 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 25A
Rds On (Max) @ Id Vgs 9.6 mOhm @ 15A 10V
Vgs(th) (Max) @ Id 1.9V @ 250µA
Gate Charge (Qg) @ Vgs 4.1nC @ 4.5V
Input Capacitance (Ciss) @ Vds 736pF @ 15V
Power - Max 6W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 5-XFLGA
Manufacturer Device Package 5-PTAB (3x2.5)
Catalog N-Channel Logic Level Gate FETs
Win Source Part Number 080038-CSD87588N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CSD87588N
Introduction Date March 24, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CSD87588N CAD Model

Description

Product Description

The CSD87588N is a next-generation power stage solution that offers improved performance for DC-DC buck converter designs. With minimal footprint and robust thermal properties, it is ideal for demanding environments and power-hungry applications.

Features and Benefits

  • Compact, high-efficiency power stage
  • Optimized topology for reduced overall system cost
  • Highly reliable design for extended operational lifetime
  • Exceptional thermal dissipation capability

Applications

  • High-efficiency computing systems
  • Telecom and networking equipment
  • Wearable and IoT devices
  • Portable medical equipment

You May Also Be Interested in

Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1957
ECAD model for DMN3061SVTQ-7
ON Semiconductor
General-Purpose Switching Device Applications | MOSFET N/P-CH 20V 2A/1.5A MCPH6
Lowest to $0.3109
ECAD model for MCH6660-TL-H
STMicroelectronics
Automotive-grade dual N-channel 100 V | MOSFET 2N-CH 100V 20A 5X6
Lowest to $2.2160
ECAD model for STL8DN10LF3
ON Semiconductor
Dual N-Channel 2.5V Specified PowerTrench MOSFET | MOSFET 2N-CH 20V 6A 8-TSSOP
Lowest to $0.3636
ECAD model for FDW2501N
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.4670
ECAD model for MCACD20N10Y-TP
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.0980
ECAD model for SSM6L56FE,LM
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5868
ECAD model for EFC2K102ANUZTDG
Diodes Incorporated
30V COMPLEMENTARY PAIR ENHANCEMENT MODE MOSFET | MOSFET N/P-CH 30V 2.9A/2.1A 8DFN
Lowest to $0.9156
ECAD model for ZXMC3AMCTA
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $8.7970
ECAD model for IRF9956

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9909 $55.9636
8+ $13.1054 $104.8432
12+ $12.6626 $151.9512
17+ $11.7771 $200.2107
23+ $11.3344 $260.6912
28+ $10.8917 $304.9676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,220 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention