EN
  • EN
  • DE

CSD87313DMST

Part No CSD87313DMST
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description MOSFET 2 N-CHANNEL 30V 8WSON / Mosfet Array 30V 2.7W Surface Mount 8-WSON (3.3x3.3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual) Common Drain
FET Feature -
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C -
Rds On (Max) @ Id, Vgs -
Vgs(th) (Max) @ Id 1.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 28nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 4290pF @ 15V
Power - Max 2.7W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerWDFN
Supplier Device Package 8-WSON (3.3x3.3)
Base Product Number CSD87313
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 250 pcs
Win Source Part Number 1381832-CSD87313DMST
Ultra Librarian 3D Model Ultra Librarian CSD87313DMST CAD Model

Description

Product Overview: Texas Instruments CSD87313DMST

The CSD87313DMST from Texas Instruments is a cutting-edge, dual N-Channel NexFET™ power MOSFET designed to deliver high efficiency and performance in a compact package. This advanced power solution is ideal for a wide range of applications, from computing and networking to power supplies and motor control systems.

Key Features

  • Low R<sub>DS(on): The CSD87313DMST boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it an excellent choice for power-intensive applications.
  • Synchronous Buck Converters: This MOSFET is optimized for synchronous buck converter applications, providing efficient power conversion for voltage regulation modules (VRMs) and point of load (POL) solutions.
  • Compact SON Package: Housed in a small outline no-lead (SON) package, the CSD87313DMST offers a space-saving footprint without compromising on power and thermal performance.
  • High Continuous Drain Current: It supports a high continuous drain current, ensuring robust power delivery for demanding loads.
  • Fast Switching Speed: The device features fast switching characteristics, which reduce transition losses and improve the power conversion efficiency.

Applications

The versatility of the CSD87313DMST makes it suitable for a variety of applications, including:

  • Server and Telecom Power Supplies
  • Desktop and Notebook Adapters
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control Circuits

Technical Specifications

With a dual N-Channel configuration, the CSD87313DMST is designed to handle a maximum drain-source voltage (V<sub>DS) of 30V, and its ultra-low R<sub>DS(on) significantly reduces power dissipation. The device is also characterized by a maximum continuous drain current (I<sub>D) at 25°C, ensuring reliable operation even under high current conditions.

Conclusion

The Texas Instruments CSD87313DMST is an exceptional choice for designers looking to enhance power efficiency and performance in a compact form factor. Its high-current capability, low resistance, and fast switching speeds make it a versatile component for a wide range of power management applications.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess