Product Overview: CSD58910DMS
The CSD58910DMS is a state-of-the-art power management device designed and manufactured by Texas Instruments. This highly efficient, dual N-Channel NexFET™ power block is engineered to deliver optimal performance for a wide range of power supply applications. With its advanced technology, the CSD58910DMS is a perfect solution for designers looking to enhance the efficiency, thermal performance, and power density of their systems.
Key Features
- High Performance: The device features a low on-resistance (R<sub>DS(on)) which translates into minimal conduction losses, improving overall efficiency.
- Compact Design: The CSD58910DMS comes in a space-saving SON 5mm x 6mm package, making it ideal for compact designs where space is at a premium.
- Power Density: Its power block configuration allows for high power density, which is crucial for applications requiring a small footprint without sacrificing performance.
- Thermal Management: Enhanced thermal performance is achieved through the use of TI's cutting-edge NexFET technology, ensuring reliable operation even under high load conditions.
Applications
The versatility of the CSD58910DMS makes it suitable for a broad range of applications, including:
- DC/DC converters
- Motor control circuits
- Point of Load (POL) modules
- Synchronous buck circuits
- Server and telecom power supplies
Technical Specifications
Parameter
Value
Configuration
Dual N-Channel
R<sub>DS(on)
Typically 1.8 mΩ
Package
SON 5mm x 6mm
Operating Temperature Range
-40°C to +125°C
With the CSD58910DMS, Texas Instruments continues its tradition of providing innovative, high-quality power management solutions that meet the evolving needs of modern electronic systems. Whether for consumer electronics, industrial applications, or high-performance computing, the CSD58910DMS offers the reliability and performance that designers have come to expect from TI.