EN
  • EN
  • DE

CSD58881Q5A

Part No CSD58881Q5A
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378194-CSD58881Q5A
Ultra Librarian 3D Model Ultra Librarian CSD58881Q5A CAD Model

Description

The CSD58881Q5A is a high-performance, N-Channel NexFET™ power MOSFET produced by Texas Instruments. This advanced power management component is designed to deliver high efficiency and power density for a wide range of applications. With its ultra-low on-resistance and low gate charge, the CSD58881Q5A offers exceptional power conversion performance, making it an ideal choice for modern electronic designs that require energy efficiency and thermal management.

Key Features

  • Ultra-Low On-Resistance: The device features an exceptionally low on-resistance (RDS(on)), which reduces conduction losses and improves overall efficiency, especially in high current applications.
  • Advanced Power Packaging: Housed in a compact 3.3mm x 3.3mm SON package, the CSD58881Q5A is designed for space-constrained applications, while still providing excellent thermal performance.
  • High Continuous Drain Current: With a high continuous drain current (ID), this MOSFET can handle significant power without compromising performance, making it suitable for high-power density applications.
  • Optimized Gate Charge: The device's low gate charge (Qg) allows for fast switching speeds, contributing to reduced switching losses and improved high-frequency operation.

Applications

The CSD58881Q5A is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply modules
  • Battery management systems
  • Load switches
  • Point of Load (POL) solutions

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CSD58881Q5A is no exception, undergoing rigorous testing and quality control measures to ensure it meets the high standards expected from TI products. This ensures that designers can integrate this MOSFET into their systems with confidence, benefiting from its performance and longevity.

Environmental Compliance

The CSD58881Q5A complies with RoHS regulations, ensuring that it is free from harmful substances and suitable for use in environmentally sensitive applications. This commitment to environmental standards reflects Texas Instruments' dedication to sustainability and responsible manufacturing.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess