EN
  • EN
  • DE

CSD19532Q5B

Part No CSD19532Q5B
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 100 V N-Channel NexFET Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Vgs(th) (Maximum) @ Id 3.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 62nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 4810pF @ 50V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.1W (Ta), 195W (Tc)
Rds On (Maximum) @ Id, Vgs 4.9 mOhm @ 17A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSON (5x6)
Package 8-PowerTDFN
Win Source Part Number 1163535-CSD19532Q5B
Manufacturer Homepage www.ti.com
Family Name CSD19532Q5B
Introduction Date December 06, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian CSD19532Q5B CAD Model

Description

The Texas Instruments CSD19532Q5B is a state-of-the-art N-channel NexFET™ power MOSFET designed to deliver high performance in power management applications. This highly efficient device is a testament to Texas Instruments' commitment to providing innovative solutions for power supply challenges. The CSD19532Q5B is well-suited for a range of applications, including synchronous buck converters, server and telecom power supplies, and industrial power designs.

Key Features

  • Low RDS(on): The device boasts an ultra-low drain-source on-resistance of only 8 mΩ at VGS = 10 V, which significantly reduces power losses and improves overall efficiency.
  • High Continuous Drain Current (ID): It supports a high continuous drain current of up to 100 A, making it capable of handling high power applications with ease.
  • Thermal Management: The CSD19532Q5B comes in a compact SON 5x6 mm plastic package with an exposed pad for enhanced thermal performance, ensuring reliable operation even under high power and temperature conditions.
  • Fast Switching Speed: Designed for fast switching applications, this MOSFET minimizes switching losses, which is critical for high-frequency power supplies.

Applications

Thanks to its robust feature set, the CSD19532Q5B is ideal for a variety of applications:

  • DC/DC Converters
  • Motor Drives
  • Power Over Ethernet (PoE) Systems
  • Point-of-Load (POL) Modules
  • Energy-Efficient Power Supplies

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront. The CSD19532Q5B MOSFET is manufactured to meet the highest industry standards, ensuring a reliable performance for critical applications. With its advanced technology and proven durability, this device is designed to enhance system longevity and reduce the need for maintenance or replacements.

Conclusion

The Texas Instruments CSD19532Q5B NexFET™ power MOSFET is a high-performance solution designed for efficient power management. Its low on-resistance, high current capability, excellent thermal properties, and fast switching speeds make it an excellent choice for designers looking to optimize their power systems for both performance and reliability.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8866 $50.9382
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,876 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess