EN
  • EN
  • DE

CSD18531Q5A

Part No CSD18531Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 60V N-Channel NexFET™ Power MOSFETs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 19A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 43nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3840pF @ 30V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.1W (Ta), 156W (Tc)
Rds On (Maximum) @ Id, Vgs 4.6 mOhm @ 22A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSONP (5x6)
Package 8-PowerTDFN
Win Source Part Number 1163527-CSD18531Q5A
Manufacturer Homepage www.ti.com
Family Name CSD18531Q5A
Introduction Date July 02, 2012
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD18531Q5A CAD Model

Description

The CSD18531Q5A from Texas Instruments is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high efficiency and power density for a wide range of applications. This power MOSFET is part of TI's NexFET portfolio, which is renowned for providing industry-leading power MOSFET solutions.

Key Features

  • Ultra-Low On-Resistance: The CSD18531Q5A features ultra-low on-resistance (RDS(on)) of just 8.7 mΩ at VGS = 10V, which significantly reduces power loss during operation and enhances overall system efficiency.
  • High Continuous Drain Current: It can handle a high continuous drain current (ID) up to 100A, making it suitable for high-power applications.
  • Advanced Thermal Performance: The MOSFET is designed with an optimal thermal footprint, ensuring excellent heat dissipation and performance reliability even under high stress conditions.
  • Low Qg and Qgs: With a low total gate charge (Qg) and gate-source charge (Qgs), it provides faster switching performance, which is critical for high-frequency power conversion.

Applications

The versatility of the CSD18531Q5A allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Synchronous Buck Converters
  • Motor Control Circuits
  • Power Management Solutions
  • Battery Powered Systems
  • Load Switches

Package and Quality

The CSD18531Q5A is available in a compact 5-mm x 6-mm SON package that is RoHS compliant and Halogen free. This package is designed to provide a small footprint while maintaining excellent thermal performance. Texas Instruments is committed to delivering high-quality products, and this MOSFET is no exception, as it goes through rigorous testing and quality assurance processes to ensure reliability and performance in the field.

For detailed specifications, application notes, and support tools, designers and engineers are encouraged to visit the Texas Instruments website where they can also find simulation models and the option to order samples or purchase the CSD18531Q5A for prototyping and mass production needs.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess