EN
  • EN
  • DE

CSD17570Q5B

Part No CSD17570Q5B
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 30 V N-Channel NexFET Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 1.9V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 121nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 13600pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.2W (Ta)
Rds On (Maximum) @ Id, Vgs 0.69 mOhm @ 50A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSON (5x6)
Package 8-PowerTDFN
Win Source Part Number 1163519-CSD17570Q5B
Manufacturer Homepage www.ti.com
Family Name CSD17570Q5B
Introduction Date March 01, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD17570Q5B CAD Model

Description

The CSD17570Q5B is a state-of-the-art N-channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high performance in power conversion applications. With its cutting-edge technology, this MOSFET offers an optimal combination of low on-resistance and fast switching speeds, making it an ideal choice for a wide range of power management tasks.

Key Features

  • Ultra-Low On-Resistance (RDS(on)): The device boasts an ultra-low on-resistance of 2.9 mΩ at VGS = 10 V, which enhances its efficiency by minimizing conduction losses.
  • Advanced Packaging: Encased in a compact, thermally enhanced 5-mm x 6-mm SON package, the CSD17570Q5B ensures a high power density and simplifies the thermal management in space-constrained applications.
  • High Continuous Drain Current (ID): It supports a high continuous drain current of up to 100 A, facilitating the handling of high current loads with ease.
  • Fast Switching Speed: The MOSFET is engineered for fast switching, which helps in reducing switching losses and improving the overall efficiency of power conversion systems.

Applications

The versatility of the CSD17570Q5B makes it suitable for a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Point of Load (POL) Modules
  • Switch Mode Power Supplies (SMPS)

Performance and Reliability

Designed with reliability in mind, the CSD17570Q5B features robust avalanche and dv/dt ratings, offering designers a rugged solution for their power circuitry. Its performance is tailored to meet the rigorous demands of modern electronic devices, ensuring a reliable operation even under challenging conditions.

Environmental Compliance

Committed to environmental responsibility, Texas Instruments has designed the CSD17570Q5B to comply with RoHS standards, reducing the environmental impact by avoiding the use of hazardous substances.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to access comprehensive documentation for the CSD17570Q5B MOSFET.

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4003 $50.4063
51+ $1.9695 $100.4445
79+ $1.9080 $150.7320
109+ $1.8464 $201.2576
141+ $1.7849 $251.6709
188+ $1.6002 $300.8376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess