Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 1.5A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Maximum) at Id, Vgs 240mOhm at 500mA, 8V
Vgs(th) (Maximum) at Id 1.1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 1.3nC at 4.5V
Maximum Vgs 12V
Input Capacitance (Ciss) (Maximum) at Vds 190pF at 15V
Power Dissipation (Maximum) 500mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 3-PICOSTAR
Manufacturer Package 3-XFDFN
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802707-CSD17483F4
Ultra Librarian 3D Model Ultra Librarian CSD17483F4 CAD Model

Description

Overview of Texas Instruments CSD17483F4 NexFET™ Power MOSFET

The CSD17483F4 is a highly efficient, ultra-small footprint Power MOSFET developed by Texas Instruments. This component is part of the NexFET™ product line, which is renowned for its high-performance power management solutions. The CSD17483F4 is specifically designed to deliver optimal performance in a variety of applications, including load switches, DC/DC converters, and power management tasks within space-constrained environments.

Key Features

  • Ultra-Low On-Resistance: The CSD17483F4 boasts a remarkably low on-resistance (R<sub>DS(on)) of just 8.7 mΩ at a gate-to-source voltage (V<sub>GS) of 4.5V. This low on-resistance ensures high efficiency and minimal power loss during operation.
  • Advanced MOSFET Technology: Utilizing Texas Instruments' state-of-the-art silicon technology, the CSD17483F4 offers superior switching performance, which is essential for high-speed power switching applications.
  • Compact Footprint: The MOSFET comes in a tiny 0.6 mm x 1 mm, 4-pin SON package, making it an ideal choice for space-constrained applications where size is a critical factor.
  • High Continuous Drain Current: It can handle a high continuous drain current (I<sub>D) of up to 6.9 A, providing robust power handling capability for a wide range of applications.

Applications

The CSD17483F4 is versatile and can be used in a variety of electronic devices and systems. Some of the typical applications include:

  • Power supply modules
  • Battery-powered equipment
  • Power management for portable devices
  • Point-of-load (POL) converters
  • Load switches in server and telecom infrastructure

Reliability and Quality

As with all Texas Instruments components, the CSD17483F4 is manufactured to meet high standards of quality and reliability. Customers can expect consistent performance and durability, even under demanding conditions. The MOSFET's thermal management capabilities ensure it operates within safe temperature ranges, which extends the life of the product and the devices it powers.

Overall, the CSD17483F4 from Texas Instruments represents a blend of miniaturization, efficiency, and high performance, making it a top choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
N-Channel Power Trench® MOSFET 150 V, 2 A, 236 mΩ | MOSFET N-CH 150V 2A SOT-223
Lowest to $0.1041
ECAD model for FDT86246
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 6.2A TO-220
Lowest to $0.3258
ECAD model for FQP6N60
Vishay
Power MOSFET | MOSFET N-CH 60V 14A DPAK
Lowest to $0.2525
ECAD model for IRLR024TR
Infineon Technologies
FETKY™ MOSFET / SCHOTTKY DIODE | MOSFET N-CH 30V 8.3A 8-SOIC
Need more? Email Us
ECAD model for IRF7807VD2
Vishay
Power MOSFET(Vdss=600V, Rds(on)=4.4ohm, Id=2.2A) | MOSFET N-CH 600V 2.2A TO-220AB
Lowest to $1.5270
ECAD model for IRFBC20
IXYS
PowerMOS transistors Avalanche energy rated | MOSFET N-CH 500V 20A TO-247AD
Lowest to $0.8163
ECAD model for IRFP460
Vishay
Power MOSFET(Vdss=900V, Rds(on)=8.0ohm, Id=1.7A) | MOSFET N-CH 900V 1.7A TO-220AB
Lowest to $0.9417
ECAD model for IRFBF20
STMicroelectronics
N-channel 650 V, 0.067 ohm typ., 35 A MDmesh V Power MOSFET | MOSFET N-CH 650V 35A TO220FP
Lowest to $3.9979
ECAD model for STF45N65M5
ON Semiconductor
Single N-Channel Power MOSFET | MOSFET N-CH 60V 2A MCPH3
Lowest to $0.2193
ECAD model for MCH3486-TL-H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1796 $50.2880
595+ $0.1682 $100.0790
925+ $0.1625 $150.3125
1,325+ $0.1512 $200.3400
1,720+ $0.1455 $250.2600
2,150+ $0.1398 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 45,000 pieces
MOQ: 280 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention