EN
  • EN
  • DE

CS242C001PZ-TRSV

Part No CS242C001PZ-TRSV
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378191-CS242C001PZ-TRSV
Ultra Librarian 3D Model Ultra Librarian CS242C001PZ-TRSV CAD Model

Description

The CS242C001PZ-TRSV is a cutting-edge integrated circuit from Texas Instruments, renowned for its high-performance and reliability in a wide range of applications. This component is designed to cater to the demanding needs of modern electronics, providing a robust solution for designers and engineers.

Key Features

  • Precision: The CS242C001PZ-TRSV offers high accuracy and stability, making it ideal for precision-sensitive applications.
  • Power Efficiency: With Texas Instruments' advanced technology, this product boasts excellent power efficiency, which is critical for battery-operated and energy-conscious designs.
  • Durability: Built to last, the CS242C001PZ-TRSV can withstand harsh conditions and is suitable for industrial-grade projects.
  • Versatility: This component is versatile and can be used in various applications, including but not limited to, automotive systems, consumer electronics, and communication devices.

Technical Specifications

Parameter Value
Package Type PZ
Temperature Range Specified for operation from -40°C to +125°C
RoHS Compliance Yes
Mounting Type Surface Mount

Applications

The versatility of the CS242C001PZ-TRSV allows it to be integrated into a diverse array of applications. It is particularly well-suited for high-precision analog-to-digital conversion, signal processing, and control systems where accuracy and reliability are paramount. Additionally, its robust design makes it an excellent choice for automotive electronics, including sensor interfaces, powertrain systems, and infotainment systems.

Ordering and Packaging

The CS242C001PZ-TRSV is available in a tape and reel packaging format, ensuring safe and efficient handling for mass production. Texas Instruments provides comprehensive support and documentation, making the integration process as seamless as possible for manufacturers and designers.

You May Also Be Interested in

Others
Lowest to $10.5937
Others
Lowest to $1.0095
Others
Lowest to $6.4772
Others
Need more? Email Us
Others
Lowest to $0.4805
Others
Lowest to $0.5454
Others
Lowest to $2.6126
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess