EN
  • EN
  • DE

LMH6583YA/NOPB

Part No LMH6583YA/NOPB
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWITCH 16X8 64TQFP / LMH6583 16x8 550 MHz Analog Crosspoint Switch, Gain of 2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Applications Video
Number of Channels 1
Voltage - Supply, Dual (V±) ±3V ~ 5.5V
-3db Bandwidth 550MHz
Features Buffered
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Part Number Series LMH6583
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812161-LMH6583YA/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6583YA/NOPB CAD Model

Description

Product Overview: LMH6583YA/NOPB

The LMH6583YA/NOPB from Texas Instruments is a high-performance, digital crosspoint switch with an array size of 8x8. This versatile component is designed to route high-speed signals, such as LVDS, CML, or PECL, with minimal signal degradation, making it an ideal solution for various applications in telecommunications, data communications, and professional video processing.

Key Features

  • High Bandwidth: The device supports a high bandwidth of up to 2.5 Gbps, ensuring the rapid transmission of data without compromising signal integrity.
  • Low Crosstalk: Engineered to minimize crosstalk, the LMH6583YA/NOPB provides excellent signal isolation between channels, crucial for maintaining data fidelity in complex systems.
  • Flexible Configuration: The 8x8 crosspoint switch allows for flexible routing configurations, enabling users to connect any input to any output, which is essential for versatile signal management.
  • Programmable: With programmable settings, users can easily control the switch through a serial or parallel interface, adapting to the specific needs of their application.
  • Hot Swapping Capability: The device is hot-swappable, allowing for the replacement or insertion of components without the need to power down the system, thus ensuring uninterrupted operation.

Applications

  • Telecommunications Equipment
  • Data Communication Systems
  • Professional Video Switching
  • Signal Routing and Distribution
  • Test and Measurement Equipment

Product Specifications

The LMH6583YA/NOPB operates over a wide temperature range and is available in a compact, surface-mount package. Its robust design ensures reliable performance in demanding environments, while its lead-free and RoHS-compliant construction aligns with modern environmental standards.

Conclusion

Texas Instruments' LMH6583YA/NOPB stands out as a top-tier digital crosspoint switch, offering high-speed signal routing with precision and flexibility. Its advanced features and reliable performance make it a valuable component for any high-speed signal processing application.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.3712 $89.3712
2+ $86.5784 $173.1568
3+ $83.7855 $251.3565
4+ $80.9927 $323.9708
5+ $72.6141 $363.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess