EN
  • EN
  • DE

COP87L88CLN-XE

Part No COP87L88CLN-XE
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description COP888CL 8-Bit Microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1162699-COP87L88CLN-XE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian COP87L88CLN-XE CAD Model

Description

Introducing the COP87L88CLN-XE Microcontroller from Texas Instruments

The COP87L88CLN-XE is a versatile and powerful microcontroller unit (MCU) developed by Texas Instruments, a leader in semiconductor technology. This high-performance 8-bit microcontroller is designed for a wide range of applications, from industrial control systems to automotive electronics, and offers a robust set of features to meet the demands of complex electronic designs.

At the heart of the COP87L88CLN-XE is a highly efficient 8-bit CMOS core, which provides a perfect balance between power consumption and processing capability. This ensures that the MCU can handle intensive tasks while maintaining energy efficiency, making it ideal for battery-operated devices or energy-sensitive applications.

The device comes with a generous amount of integrated memory, featuring onboard ROM/EPROM for program storage and RAM for data handling. This internal memory allows for quick access to instructions and data, providing a responsive user experience and smooth operation of the MCU's functions. The inclusion of EEPROM also offers the convenience of in-system programmability and data retention, which is critical for applications requiring frequent updates or data logging.

One of the standout features of the COP87L88CLN-XE is its array of input/output (I/O) options. With multiple general-purpose I/O pins, this MCU can interface with a variety of peripherals, sensors, and actuators. This flexibility is essential for designers looking to create scalable and modular systems that can adapt to different requirements and specifications.

The microcontroller also includes a range of built-in peripherals that enhance its functionality. These may include timers, counters, ADCs (Analog-to-Digital Converters), and communication interfaces such as UART, SPI, or I2C. These integrated components not only save space on the PCB but also reduce the overall system cost and complexity.

For developers, Texas Instruments provides comprehensive support in the form of development tools, software libraries, and reference designs. This support accelerates the development process and helps bring products to market faster. Furthermore, the COP87L88CLN-XE is designed with industry-standard packaging and pinouts, ensuring easy integration into existing designs and compatibility with a wide range of hardware platforms.

In conclusion, the COP87L88CLN-XE microcontroller from Texas Instruments is a reliable and adaptable solution for designers seeking a high-performance MCU. Its combination of processing power, memory options, I/O capabilities, and integrated peripherals makes it a prime choice for a multitude of electronic applications.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4288 $56.8576
5+ $23.3262 $116.6310
7+ $22.5973 $158.1811
10+ $21.8684 $218.6840
12+ $21.1394 $253.6728
16+ $18.9526 $303.2416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess