ON Semiconductor LC321664BJ-70 Product Overview
The LC321664BJ-70 is a high-performance, CMOS Static Random Access Memory (SRAM) device from ON Semiconductor, renowned for its reliability and speed. This SRAM chip is designed to provide a fast, volatile memory solution for a wide range of electronic applications, including embedded systems, telecommunications, and computing devices.
Key Features
- Memory Capacity: The LC321664BJ-70 offers a substantial memory capacity of 1 Megabit (64K x 16), allowing for ample storage of critical data.
- Access Time: With an access time of 70ns, this SRAM device provides quick data retrieval, ensuring high-speed operations for time-sensitive applications.
- Operating Voltage: The device operates at a single power supply voltage of 5V, which is compatible with many standard digital systems.
- Package Type: Encased in a 44-pin SOJ package, the LC321664BJ-70 is compact and suitable for space-constrained applications.
- Low Power Consumption: It features low power consumption in both active and standby modes, making it an energy-efficient choice for battery-powered devices.
Applications
The versatility of the LC321664BJ-70 SRAM makes it ideal for use in various applications, including:
- Embedded systems requiring quick access to temporary data storage
- Telecommunication infrastructure, such as switches and routers
- Industrial control systems
- High-speed computing and data processing equipment
Quality and Reliability
ON Semiconductor is committed to providing high-quality and reliable products. The LC321664BJ-70 SRAM has undergone rigorous testing to ensure it meets the stringent standards for industrial and commercial use. Users can trust in the durability and performance of this memory component, even in the most demanding environments.
Conclusion
In summary, the LC321664BJ-70 from ON Semiconductor is an exceptional SRAM choice for designers looking for a balance of speed, capacity, and power efficiency. Its robust feature set and dependable performance make it a go-to memory solution for a multitude of electronic applications.