EN
  • EN
  • DE

CLVC8T245MRHLTEP

Part No CLVC8T245MRHLTEP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 5.5V 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Translation Transceiver 2 Element 8 Bit per Element 3-State Output 24-VQFN (5.5x3.5)
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (5.5x3.5)
Family Name 74LVC8T245
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51014-1, 296-51014-2, CLVC8T245MRHLTEP-ND, -V62/09615-01ZE, -V62/09615-01ZE-NDR, 296-51014-6
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866847-CLVC8T245MRHLTEP
Ultra Librarian 3D Model Ultra Librarian CLVC8T245MRHLTEP CAD Model

Description

The CLVC8T245MRHLTEP from Texas Instruments is a robust, high-performance 8-bit dual-supply bus transceiver designed with a low-voltage complementary metal-oxide-semiconductor (LVC) technology. This transceiver is part of the EP (Enhanced Product) range, which is specifically engineered to meet the rigorous demands of defense, aerospace, and other high-reliability industries.

Key Features

  • Bi-Directional Interface: The device provides a two-way communication interface between two buses with different voltage domains. It allows for seamless data transfer, ensuring compatibility between systems operating at different voltage levels.
  • Wide Voltage Range: It supports a broad range of supply voltages, from 1.65V to 5.5V on the A side and from 2.3V to 5.5V on the B side, which makes it highly versatile for interfacing with various logic levels.
  • Control Pins: With the OE (Output Enable) and DIR (Direction Control) pins, users can easily control the direction of data flow and the output state of the transceiver, providing greater flexibility in system design.
  • Low Power Consumption: Designed to operate with low power dissipation, this transceiver is an ideal choice for power-sensitive applications.
  • High-Speed Data Transmission: The CLVC8T245MRHLTEP is capable of supporting high-speed data transmission, which is essential for applications requiring fast data throughput.
  • Robust Protection: The device includes over-voltage tolerant inputs and outputs up to 5.5V, which helps in protecting the IC from potential damage caused by voltage spikes.

Applications

The versatility and reliability of the CLVC8T245MRHLTEP make it suitable for a variety of applications, including:

  • Level translation in multi-voltage systems
  • Data bus interfacing and buffering
  • Signal gating
  • High-reliability applications in the defense and aerospace sectors

With its enhanced product features, the CLVC8T245MRHLTEP is a top-tier solution for designers looking to bridge the gap between different logic levels while ensuring data integrity and system reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5022 $58.0088
9+ $11.8992 $107.0928
14+ $11.5274 $161.3836
18+ $11.1555 $200.7990
24+ $10.7837 $258.8088
32+ $9.6681 $309.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess