EN
  • EN
  • DE

CLVC541AQPWRG4Q1

Part No CLVC541AQPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1161924-CLVC541AQPWRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Clock & Timing, Signal Processing
Family Name CLVC541
Introduction Date November 14, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CLVC541AQPWRG4Q1 CAD Model

Description

Product Overview: CLVC541AQPWRG4Q1 - Texas Instruments

Product Code: CLVC541AQPWRG4Q1

The CLVC541AQPWRG4Q1 from Texas Instruments is a high-performance, octal buffer/line driver designed to meet the requirements of low-voltage operation while providing the high-speed interface for a wide range of applications. This integrated circuit (IC) is part of TI's advanced CMOS logic family, ensuring compatibility with modern microprocessor and microcontroller standards.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Logic Family: CLVC
  • Voltage Supply: 2.3V to 3.6V
  • Output Type: 3-State
  • Number of Channels: 8
  • Package: TSSOP-20 (Thin Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount

The CLVC541AQPWRG4Q1 is designed to drive capacitive loads with minimal power consumption, making it an ideal choice for battery-operated devices. The 3-state outputs ensure that the device can be connected directly to a bus-structured system, providing both high-impedance and active states.

Applications

This versatile buffer/line driver is suitable for a variety of applications, including:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission and multiplexing
  • Backplane driving

With its robust design and compatibility with 5V tolerant systems, the CLVC541AQPWRG4Q1 is also a great choice for interfacing between different voltage domains within a mixed-voltage environment.

Quality and Reliability

Texas Instruments ensures that its products are manufactured to the highest standards of quality and reliability. The CLVC541AQPWRG4Q1 is no exception, offering dependable performance for critical applications where uptime and precision are paramount.

In summary, the CLVC541AQPWRG4Q1 by Texas Instruments is a powerful and reliable solution for system designers looking for a high-speed octal buffer/line driver. Its low-voltage operation, combined with a wide operating temperature range and surface mount package, makes it an excellent choice for a broad array of electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Lowest to $1.4079
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7571 $52.9970
165+ $0.6213 $102.5145
250+ $0.6018 $150.4500
345+ $0.5824 $200.9280
445+ $0.5630 $250.5350
595+ $0.5048 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess