Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Bag
Product Status Obsolete
Function Deserializer/Descrambler
Applications Consumer Video
Standards SMPTE
Control Interface Serial
Voltage - Supply 2.375V ~ 2.625V
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number CLC031
Standard Package 160 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 94114-CLC031VEC
Ultra Librarian 3D Model Ultra Librarian CLC031VEC CAD Model

Description

CLC031VEC - Robust Electronics Control IC

Designed for demanding control applications, the CLC031VEC combines resilience with versatility, ensuring optimal functionality in diverse operational contexts.

  • Applications:
    • Industrial automation
    • Power electronics systems
    • Motor control units
  • Features and Benefits:
    • Durable design for long-term usage
    • Fast processing for real-time applications
    • Advanced thermal management
    • Scalable features for various application needs

Additional Details: The CLC031VEC stands out in environments where robust performance and adaptability are needed, ensuring seamless functionality across platforms.

You May Also Be Interested in

Gennum
Serial Digital Reclocker
Need more? Email Us
ECAD model for GS9035A
Rohm Semiconductor
Synchronization signal processor for high definition displays
Lowest to $49.6587
ECAD model for BA7078AF
NJR Corporation/NJRC
IC SYNCH SEPARATOR W/AFC 16-DMP
Need more? Email Us
ECAD model for NJM2229M-TP
NJR Corporation/NJRC
WIDE BAND 3 CIRCUITS VIDEO SWITCH
Lowest to $2.4112
ECAD model for NJM2584A
Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $3.1946
ECAD model for BA7071F
NXP / Nexperia
5 V mixer/oscillator and synthesizer for PAL and NTSC standards
Need more? Email Us
ECAD model for TDA6500TT
Texas Instruments
2.5 Gbps 2-TO-1 DVI/HDMI SWITCH
Lowest to $2.2338
ECAD model for TMDS251
National Semiconductor (TI)
DVI, HDMI Extended Reach Equalizer with Retimer and Output De-Emphasis
Lowest to $11.4743
ECAD model for DS22EV5110SQE
NJR Corporation/NJRC
IC VIDEO SWITCH 3-IN/1-OUT 8-DMP
Lowest to $12.4069
ECAD model for NJM2535M-TE1-#ZZZB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.5474 $105.0948
3+ $43.1159 $129.3477
5+ $41.7685 $208.8425
6+ $40.4211 $242.5266
8+ $39.0738 $312.5904
10+ $35.0316 $350.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention