EN
  • EN
  • DE

CLC014AJE-TR13/NOPB

Part No CLC014AJE-TR13/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14SOIC / Medical Interface 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Applications Medical
Voltage - Supply 4.5V ~ 5.5V
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Mounting SMD (SMT)
Base Product Number CLC014
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names *CLC014AJE-TR13,*CLC014AJE-TR13/NOPB,CLC014AJE-TR13,CLC014AJE-TR13-ND,CLC014AJE-TR13-NDR
Standard Package 2,500
Win Source Part Number 1145001-CLC014AJE-TR13/NOPB
Ultra Librarian 3D Model Ultra Librarian CLC014AJE-TR13/NOPB CAD Model

Description

Product Overview: CLC014AJE-TR13/NOPB

The CLC014AJE-TR13/NOPB is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is specifically tailored for advanced digital video applications and is widely recognized for its exceptional signal integrity and processing quality.

Key Features

  • High-Speed Operation: The CLC014AJE-TR13/NOPB is capable of operating at high speeds, making it suitable for handling high-definition video signals without compromising on quality.
  • Low Power Consumption: Designed with efficiency in mind, this IC maintains low power consumption, which is crucial for portable and battery-operated devices where power management is essential.
  • Robust Interface: It features a robust interface that is resistant to noise and other signal disruptions, ensuring a reliable performance in a variety of operating conditions.
  • Compact Packaging: The product comes in a compact package, allowing for a smaller footprint on printed circuit boards and making it ideal for space-constrained applications.

Applications

The CLC014AJE-TR13/NOPB is versatile and can be used in a range of applications, including:

  • Professional video editing and broadcasting equipment
  • High-definition video recorders and players
  • Video conferencing systems
  • Digital signage and surveillance systems
  • Medical imaging and diagnostics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CLC014AJE-TR13/NOPB is no exception. It is built to meet high standards of performance and reliability. The product is also compliant with industry standards, ensuring compatibility and interoperability with other components and systems.

Environmental Considerations

The CLC014AJE-TR13/NOPB adheres to environmental regulations, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental responsibility makes it a suitable choice for companies looking to create eco-friendly products.

Overall, the CLC014AJE-TR13/NOPB from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers and engineers seeking to incorporate high-quality video processing capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
Interface
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0164 $60.0656
9+ $12.3212 $110.8908
13+ $11.9362 $155.1706
18+ $11.5511 $207.9198
23+ $11.1661 $256.8203
30+ $10.0110 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess