EN
  • EN
  • DE

LTM8068EY#PBF

Part No LTM8068EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5-18V 1.2-18V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Isolated Module DC DC Converter Output 2.5 ~ 18V 1.2 ~ 18V - 450mA, 300mA 2.8V - 40V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 38-BBGA Module
Case / Package 38-BGA (11.25x9)
Family Name LTM8068
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924550-LTM8068EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8068EY#PBF CAD Model

Description

Introducing the LTM8068EY#PBF from Analog Devices Inc.

The LTM8068EY#PBF is a highly versatile μModule (micromodule) regulator from Analog Devices Inc., a leading company in the field of high-performance analog technology. This innovative product integrates an isolated DC/DC converter with components that are traditionally found externally, such as inductors, transformers, capacitors, resistors, and power switches, into a compact, surface-mount package. The LTM8068EY#PBF is designed to simplify the design and implementation of power supply systems, offering a convenient and efficient solution for a wide range of applications.

This micromodule regulator features a wide input voltage range of 3.1V to 31V and an adjustable output voltage range of 2.5V to 12.5V, which can deliver up to 650mA of output current. The isolation rating of 2kVAC offers additional safety and noise immunity, making it suitable for sensitive electronic applications where electrical isolation is crucial. The LTM8068EY#PBF operates over a wide temperature range, ensuring reliability and performance even under extreme conditions.

The LTM8068EY#PBF is equipped with a variety of protection features, including over-temperature protection, output overvoltage protection, and short-circuit protection, which contribute to the longevity and durability of the device. Its high efficiency and low EMI emissions are achieved through the use of a quasi-resonant topology, making it an excellent choice for noise-sensitive applications such as medical devices, industrial controls, and telecommunications equipment.

With its small form factor, the LTM8068EY#PBF is perfect for space-constrained applications. The encapsulated design provides excellent thermal performance and mechanical protection, which is beneficial in harsh environments. The simplicity of design is one of its key advantages, as it requires minimal external components, thereby reducing the overall solution footprint and accelerating time-to-market for product designs.

Whether you're designing power supplies for industrial systems, medical instrumentation, or complex telecommunications networks, the LTM8068EY#PBF from Analog Devices Inc. offers a high-performance, reliable, and easy-to-use solution that meets the rigorous demands of modern electronic applications.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6542 $73.3084
4+ $30.0752 $120.3008
6+ $29.1354 $174.8124
8+ $28.1955 $225.5640
10+ $27.2557 $272.5570
13+ $24.4361 $317.6693
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess