EN
  • EN
  • DE

MSP430G2855IRHA40T

Part No MSP430G2855IRHA40T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 40VQFN / MCU 16-bit MSP430 RISC 48KB Flash 2.5V/3.3V 40-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 32
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 789854-MSP430G2855IRHA40T
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2855
Introduction Date March 23, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2855IRHA40T CAD Model

Description

Product Overview: MSP430G2855IRHA40T

The MSP430G2855IRHA40T is a powerful microcontroller unit (MCU) from the reputable manufacturer Texas Instruments (TI), designed for high-performance and low-power operation. This MCU is part of TI's MSP430 family, which is renowned for its exceptional power efficiency and versatile computing capabilities. The MSP430G2855IRHA40T is particularly suitable for a wide range of applications, including industrial control systems, consumer electronics, handheld devices, and sensor management systems.

Key Features

  • Core: The MSP430G2855IRHA40T features a 16-bit RISC architecture that offers a balanced combination of speed and power efficiency. This MCU can operate at a maximum frequency of 16 MHz, providing robust processing capabilities for complex tasks.
  • Memory: With 32KB of flash memory and 2KB of RAM, it offers ample space for program storage and sufficient working memory for real-time data processing.
  • I/O and Peripherals: It comes equipped with a variety of built-in peripherals, including digital I/O ports, analog-to-digital converters (ADCs), timers, and communication interfaces such as SPI, I2C, and UART, enabling easy integration with a wide range of external devices.
  • Low-Power Modes: The MSP430G2855IRHA40T supports multiple low-power operating modes, which are crucial for battery-powered and energy-sensitive applications. These modes allow the MCU to conserve power when full processing power is not required.
  • Package: Encased in a 40-pin VQFN (RHA) package, the MSP430G2855IRHA40T is compact and suitable for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, making it reliable for use in harsh environmental conditions.

Applications

The MSP430G2855IRHA40T's combination of low power consumption and high-performance capabilities make it ideal for a variety of applications, such as:

  • Smart meters and energy monitoring systems
  • Portable medical devices and fitness trackers
  • Home automation and security systems
  • Agricultural and environmental sensors
  • Industrial automation and control systems

Overall, the MSP430G2855IRHA40T is a versatile MCU that offers designers a balance of power efficiency and computing performance, backed by Texas Instruments' reputation for quality and support. Whether for professional or hobbyist projects, this MCU is a reliable choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5323 $52.7261
17+ $6.1803 $105.0651
26+ $5.9872 $155.6672
35+ $5.7940 $202.7900
45+ $5.6009 $252.0405
60+ $5.0215 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,774 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess