EN
  • EN
  • DE

CLC006AJE-TR13

Part No CLC006AJE-TR13
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 1/0 8SOIC  /  1/0 Driver 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series CLC
Package Tape & Reel (TR)
Type Driver
Number of Drivers/Receivers 1/0
Data Rate 622Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CLC006
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names *CLC006AJE-TR13,CLC006AJE-TR13-NDR
Standard Package 2,500
Win Source Part Number 1120599-CLC006AJE-TR13
Ultra Librarian 3D Model Ultra Librarian CLC006AJE-TR13 CAD Model

Description

Product Overview: CLC006AJE-TR13

The CLC006AJE-TR13 is a high-performance, integrated circuit from Texas Instruments, designed primarily for telecommunication and data communication applications. This advanced chip is a testament to Texas Instruments' commitment to providing innovative solutions that address the evolving needs of modern electronic systems.

Key Features

  • High-Speed Operation: The CLC006AJE-TR13 is built for speed, ensuring rapid data transmission which is crucial for high-bandwidth applications.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is engineered to consume minimal power, contributing to energy-efficient system designs.
  • Compact Packaging: Available in a convenient surface-mount package, this product is designed for easy integration into a wide range of electronic assemblies.
  • Durability: Manufactured to Texas Instruments' strict quality standards, the CLC006AJE-TR13 is reliable and durable, capable of withstanding the rigors of demanding operational environments.

Applications

The CLC006AJE-TR13 is versatile and can be used in various applications, including but not limited to:

  • High-speed data transmission systems
  • Telecommunication infrastructure
  • Networking equipment such as routers and switches
  • Digital video broadcasting and processing
  • Test and measurement equipment

Technical Specifications

With a focus on technical excellence, the CLC006AJE-TR13 boasts specifications that ensure optimal performance:

  • Supply Voltage Range: Specified for operation from a single 5V supply.
  • Operating Temperature: Designed to operate over an extended industrial temperature range.
  • Signal Processing: Supports advanced signal processing requirements.

Quality and Support

Texas Instruments is known for its commitment to quality, and the CLC006AJE-TR13 is no exception. Customers can expect robust technical support and comprehensive documentation, including detailed datasheets and application notes, to facilitate the integration and use of this product in their projects.

In conclusion, the CLC006AJE-TR13 from Texas Instruments is an exceptional choice for designers seeking a high-speed, low-power, and reliable integrated circuit for their communication and data processing needs.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess