EN
  • EN
  • DE

CDCS501PWR

Part No CDCS501PWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN/BUFFER SSC 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Generator
PLL No
Input LVCMOS
Output LVCMOS
Number of Circuits 1
Maximum Input Frequency 108MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1028787-CDCS501PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCS501PWR CAD Model

Description

The Texas Instruments CDCS501PWR is a high-performance, low-jitter, single-clock buffer designed to distribute a clock signal to various components within an electronic system. This device is part of the TI's extensive clock distribution portfolio, catering to the needs of complex digital systems that require reliable and precise timing solutions.

Key Features and Benefits

  • Low Jitter and Skew: The CDCS501PWR offers exceptionally low jitter and output-to-output skew, which is critical for maintaining signal integrity in high-speed digital systems.
  • Wide Operating Frequency: It supports a broad frequency range, making it versatile for different applications, from low-frequency housekeeping operations to high-speed data processing.
  • Single Power Supply: This device operates from a single power supply, simplifying the power design of the system and reducing the complexity of the power management infrastructure.
  • 3-State Output: The CDCS501PWR features a 3-state output function that allows the outputs to be put into a high impedance state, thereby minimizing power consumption when the clock is not required.
  • Small Form Factor: Housed in a small TSSOP (Thin Shrink Small Outline Package), the CDCS501PWR saves valuable board space, which is essential for modern compact electronic devices.

Applications

The Texas Instruments CDCS501PWR is suitable for a wide range of applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Data storage systems
  • Telecommunications infrastructure
  • High-performance computing
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the CDCS501PWR is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. Its robust design is suited for both commercial and industrial applications.

For designers and engineers looking for a dependable clock distribution solution, the Texas Instruments CDCS501PWR represents a blend of performance, efficiency, and space-saving design, making it an ideal choice for today's high-speed digital systems.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2106 $50.8438
56+ $1.8139 $101.5784
86+ $1.7572 $151.1192
118+ $1.7005 $200.6590
153+ $1.6438 $251.5014
204+ $1.4738 $300.6552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess