EN
  • EN
  • DE

PPC5643LFF2MLQ1

Part No PPC5643LFF2MLQ1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
RoHS Compliant
Win Source Part Number 1009300-PPC5643LFF2MLQ1
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC5643LFF2MLQ1 CAD Model

Description

Introducing the NXP PPC5643LFF2MLQ1 Microcontroller

The NXP PPC5643LFF2MLQ1 is a state-of-the-art microcontroller that is designed to meet the rigorous demands of automotive and industrial applications. This powerful component is part of NXP's MPC56xx family, which is renowned for its high performance, reliability, and advanced feature set. The PPC5643LFF2MLQ1 is built on Power Architecture® technology, ensuring efficient processing capabilities and compatibility with a wide range of software and hardware tools.

Key Features:

  • Advanced Processing Core: At the heart of the PPC5643LFF2MLQ1 is a 32-bit Power Architecture® core, which provides robust computational power and supports high-speed data processing, making it ideal for complex automotive control systems.
  • Enhanced Memory: This microcontroller comes equipped with a generous memory configuration, including embedded flash memory and RAM, to support sophisticated applications that require ample storage and quick data access.
  • Multiple Communication Interfaces: The PPC5643LFF2MLQ1 includes a variety of communication interfaces such as CAN, LIN, and FlexRay, allowing for flexible connectivity options within automotive networks.
  • Robust Security Features: With an emphasis on security, this microcontroller incorporates features to protect against unauthorized access and ensure the integrity of data, which is critical for safety-critical automotive systems.
  • High-Temperature Tolerance: Designed to withstand extreme conditions, the PPC5643LFF2MLQ1 operates reliably over a wide temperature range, making it suitable for under-the-hood applications.

Applications:

The NXP PPC5643LFF2MLQ1 is versatile and can be used in a variety of applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Brake and Stability Control Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Industrial Automation Systems

With its robust processing capabilities, extensive memory, and advanced communication interfaces, the NXP PPC5643LFF2MLQ1 is designed to drive innovation and efficiency in the automotive and industrial sectors. Developers and engineers will find this microcontroller to be a reliable and powerful component that can elevate the performance and security of their systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 193 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess