EN
  • EN
  • DE

SY10E122JC

Part No SY10E122JC
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER 9BIT NON-INVERT 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Buffer, Non-Inverting
Number of Elements 9
Number of Bits per Element 1
Output Type Push-Pull
Supply Voltage - Operating -4.2 V to -5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 105135-SY10E122JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10E122JC CAD Model

Description

Microchip Technology's SY10E122JC: A High-Speed 9-Bit Multiplexer

The SY10E122JC from Microchip Technology is a powerful and versatile 9-bit multiplexer that has been designed to cater to the high-speed needs of the modern digital world. This device is part of the SY10E series, which is renowned for its high-performance ECL (Emitter Coupled Logic) components. The SY10E122JC stands out for its fast propagation delay and minimal skew, making it an ideal choice for high-speed data routing applications.

Key Features

  • High-Speed Operation: The SY10E122JC operates at exceptional speeds, ensuring quick data processing and transfer, which is crucial for time-sensitive applications.
  • 9-Bit Multiplexing: With 9 selectable data inputs, this multiplexer allows for the efficient routing of multiple data lines through a single output, simplifying circuit design and saving valuable board space.
  • Differential ECL Outputs: The differential outputs provide improved noise immunity and allow for longer transmission lines without compromising signal integrity.
  • Multiple VBB Outputs: These reference voltage outputs (VBB) are available for AC or DC coupling to the device, offering flexibility in interfacing with other components in the system.
  • Extended Temperature Range: Designed to perform reliably in a wide range of environmental conditions, the SY10E122JC can operate in temperatures ranging from -40°C to +85°C.

Applications

The SY10E122JC is suitable for various high-speed digital applications. Its robust design and performance make it an excellent choice for:

  • Data communication systems
  • Test equipment and instrumentation
  • High-speed computer servers
  • Pulse and data distribution networks

With its combination of speed, precision, and versatility, the SY10E122JC from Microchip Technology is a standout component for designers looking to optimize their high-speed digital systems. Whether used in advanced communication infrastructure or in precision data acquisition setups, the SY10E122JC delivers performance that can be counted on.

For more detailed information, specifications, and application support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9275 $65.5650
13+ $8.9662 $116.5606
20+ $8.6860 $173.7200
28+ $8.4058 $235.3624
36+ $8.1257 $292.5252
48+ $7.2850 $349.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess