Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML
Output LVPECL
Maximum Input Frequency 800MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1028784-CDCP1803RGETG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCP1803RGETG4 CAD Model

Description

Product Overview: Texas Instruments CDCP1803RGETG4

The Texas Instruments CDCP1803RGETG4 is a high-performance, low-skew, 1-to-8 Clock Distribution Chip designed to meet the demanding requirements of synchronous distribution of high-speed signals. This device is an ideal choice for distributing a single clock input to multiple destinations while maintaining signal integrity across all outputs.

Key Features

  • Low Skew: The CDCP1803RGETG4 boasts an extremely low output-to-output skew, which ensures that clock signals are distributed with minimal timing differences. This is crucial for maintaining synchronization in digital systems where timing is critical.
  • High Frequency: With the capability to support clock frequencies up to 200 MHz, this clock distribution chip can easily cater to the needs of high-speed applications, including those found in networking, telecommunications, and digital signal processing.
  • Flexible Voltage Operation: The device operates over a wide range of supply voltages from 2.5V to 3.3V, allowing it to be used in various system environments.
  • Multiple Outputs: With eight outputs, the CDCP1803RGETG4 can distribute a single clock signal to multiple destinations, making it highly suitable for complex systems that require a consistent clock for various subsystems.

Applications

The CDCP1803RGETG4 is versatile and can be used in a wide range of applications, including:

  • Server and Computing Platforms
  • Networking Equipment
  • Telecommunications Infrastructure
  • Storage Area Networks
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CDCP1803RGETG4 is no exception. The device is built to the highest standards and has undergone rigorous testing to ensure performance and reliability. It is available in a compact, 24-pin VQFN (RGE) package, which is suitable for space-constrained applications.

In summary, the Texas Instruments CDCP1803RGETG4 is a robust and reliable solution for clock signal distribution, providing low skew, high-frequency operation, and multiple outputs. Whether for use in cutting-edge digital systems or more traditional applications, this clock distribution chip is designed to deliver precise timing and synchronization.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for PCKEL14PW,118
Renesas Electronics America
IC Clk Buffer 1: 4 250MHZ 16TSSOP
Need more? Email Us
ECAD model for ICS854105AGILF
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for PCKEL14PW,112
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to €3.4402
ECAD model for SI53360-B-GT
Texas Instruments
IC CLK BUFFER 2:2 75MHZ 8USMD / Clock Fanout Buffer 2-OUT 2-IN 1:2 8-Pin Micro SMD T/R
Need more? Email Us
ECAD model for LMH2180TM/NOPB
ON Semiconductor
IC CLK BUFFER 2:10 3GHZ 32QFN
Lowest to €12.9570
ECAD model for MC100LVEP111MNRG
ON Semiconductor
IC CLK BUFFER 2:4 1.25GHZ 16SOIC
Lowest to €4.5686
ECAD model for MC100EL15DG
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942PBD,128
NXP / Nexperia
IC CLK BUFFER 2:10 150MHZ 32LQFP / Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 150 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK946BD,157

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention