EN
  • EN
  • DE

C80186-3

Part No C80186-3
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050945-C80186-3
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C80186-3 CAD Model

Description

The Intel C80186-3 is a 16-bit microprocessor that was part of Intel's 80186 family. It is an enhanced version of the 8086 processor, integrating several system functions onto a single chip, which reduced component count and system cost. The '-3' likely indicates the clock speed version, suggesting a 6MHz clock speed. This processor was commonly used in embedded systems and industrial control applications during its era.

Applications:

  • Embedded systems
  • Industrial control systems
  • Instrumentation
  • Early PC-compatible systems (though less common than the 8086/8088)
  • Communication controllers

Features:

  • Integrated DMA controller
  • Integrated interrupt controller
  • Integrated timers
  • Clock generator
  • 16-bit data bus
  • 1 MB addressable memory

Benefits:

  • Reduced system component count and cost
  • Improved system performance compared to the 8086
  • Simplified system design with integrated peripherals
  • Lower power consumption compared to discrete implementations
  • Suitable for real-time applications

Additional Details:

The C80186-3 operates at a clock speed of 6 MHz. It features two DMA channels, allowing for high-speed data transfer between memory and peripherals without CPU intervention. The integrated interrupt controller supports both maskable and non-maskable interrupts. It also includes three 16-bit timers, which can be used for timing and counting applications. The processor is packaged in a 68-pin ceramic leadless chip carrier (CLCC) or a plastic leaded chip carrier (PLCC). The C80186 is software compatible with the 8086, allowing existing software to be easily ported to the new platform. The integration of key system functions made the C80186 a popular choice for embedded systems where size, cost, and performance were critical factors.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Holystone
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0658
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1425 $70.2850
5+ $28.8350 $144.1750
7+ $27.9338 $195.5366
9+ $27.0328 $243.2952
12+ $26.1316 $313.5792
15+ $23.4284 $351.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
In Stock: 47 pieces Factory Stock: 47 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess