Products specifications Report Issue?

Win Source Part Number 1002560-CA3140AT/3
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA3140AT/3 CAD Model

Description

The CA3140AT/3 is a BiMOS operational amplifier (op-amp) originally manufactured by Intersil (now Renesas). It combines the advantages of both bipolar and MOSFET transistors, offering high input impedance, low input bias current, and high speed. The ‘/3’ likely denotes a specific packaging or testing variation.

Applications:

  • Instrumentation Amplifiers: Amplifying low-level signals from sensors and transducers.
  • Active Filters: Implementing various filter functions, such as low-pass, high-pass, and band-pass filters.
  • Sample-and-Hold Circuits: Capturing and holding analog voltage levels.
  • Voltage Followers: Providing high input impedance buffering.
  • Comparators: Comparing two voltage levels for control and detection applications.

Features:

  • High Input Impedance: Minimizes loading effects on the input signal source.
  • Low Input Bias Current: Reduces DC errors and improves accuracy.
  • High Slew Rate: Provides fast response to input signal changes.
  • Wide Common-Mode Voltage Range: Allows operation with a wide range of input voltage levels.
  • Internal Compensation: Simplifies circuit design and reduces the need for external components.

Benefits:

  • Improved Accuracy: High input impedance and low bias current minimize errors in signal amplification.
  • Faster Response: High slew rate enables quick response to changes in input signal.
  • Versatile Functionality: Can be used in a wide range of analog circuit applications.
  • Simplified Design: Internal compensation simplifies circuit design and reduces component count.
  • Cost-Effective Solution: Offers a balance of performance and value.

Additional Details:

The CA3140AT/3 operates from a single or dual power supply and has a specified input offset voltage. The device’s MOSFET input stage provides extremely low input current, making it suitable for applications with high source impedances. The /3 indicates a specific temperature range or packaging option. Consult the Renesas (formerly Intersil) datasheet for detailed specifications, application circuits, and performance characteristics.

You May Also Be Interested in

Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
ECAD model for CT016B
Intel
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 12MHz, CMOS, CDIP40
Need more? Email Us
ECAD model for C8751H
Harris Corporation
Need more? Email Us
ECAD model for CA3160AT
Intel
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 8MHz, MOS, CDIP40
Need more? Email Us
ECAD model for C8751H-88
Texas Instruments
Need more? Email Us
ECAD model for C346BA013PZ-TR
Chilisin
Lowest to €0.0040
ECAD model for CLH1005T-9N1J-S-NP
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 4-SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
ECAD model for EL817(S)(A)(TU)-V
TDK Corporation
Lowest to €0.2525
ECAD model for C4532X7R2A684KT0L0U
Microchip Technology
Need more? Email Us
ECAD model for C5310A1-0181-122M88

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention