EN
  • EN
  • DE

CDCLVD2108RGZR

Part No CDCLVD2108RGZR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description Dual 1:8 Low Additive Jitter LVDS Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution)
Number of Circuits 2
Input LVCMOS, LVDS, LVPECL
Output LVDS
Frequency - Max 800MHz
Operating Supply Voltage 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1160651-CDCLVD2108RGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCLVD2108
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCLVD2108RGZR CAD Model

Description

CDCLVD2108RGZR: A High-Performance Clock Buffer from Texas Instruments

The CDCLVD2108RGZR is a state-of-the-art clock buffer designed by Texas Instruments to provide high-performance clock distribution solutions. This device is specifically engineered to meet the stringent requirements of complex digital systems that require low-jitter and high-frequency clock signals. The CDCLVD2108RGZR is an ideal choice for applications such as data communication, telecommunication, servers, and networking equipment, where reliable and precise timing is crucial.

Featuring eight low-voltage differential signaling (LVDS) outputs, the CDCLVD2108RGZR offers a versatile solution for distributing a single clock input to multiple destinations without sacrificing signal integrity. The device supports a wide frequency range and is capable of handling clock speeds up to 2 GHz, making it suitable for high-speed digital systems.

The CDCLVD2108RGZR is designed with advanced features to ensure optimal performance. It includes integrated termination resistors that simplify PCB design and reduce external component requirements. The device also offers programmable output voltage levels and output-to-output skew control, allowing designers to fine-tune the clock signals for specific application needs.

With its low additive phase jitter, the CDCLVD2108RGZR minimizes timing errors and enhances the overall system reliability. This is particularly important in applications where data integrity and system stability are paramount. The device operates over a wide temperature range, ensuring consistent performance even in harsh environmental conditions.

The CDCLVD2108RGZR is available in a compact 48-pin QFN (RGZ) package, which is ideal for space-constrained applications. It is characterized for operation from -40°C to 85°C, catering to a broad range of industrial and commercial applications. Furthermore, the device is RoHS compliant and supports the green initiative by meeting environmental standards for hazardous substances.

In summary, the CDCLVD2108RGZR from Texas Instruments is a robust and versatile clock buffer that delivers exceptional performance for applications requiring precise clock distribution. With its high-frequency capabilities, low jitter, and advanced programmability, this device is a top-tier solution for designers looking to enhance their digital system's timing accuracy and reliability.

You May Also Be Interested in

Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8525 $54.2625
12+ $8.9047 $106.8564
18+ $8.6264 $155.2752
24+ $8.3481 $200.3544
31+ $8.0699 $250.1669
42+ $7.2350 $303.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess