EN
  • EN
  • DE

CDCLVD110AVFRG4

Part No CDCLVD110AVFRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description PROGRAMMABLE LOW-VOLTAGE 1:10 LVDS CLOCK DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input LVDS
Output LVDS
Frequency - Max 1.1GHz
Operating Supply Voltage 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 1160643-CDCLVD110AVFRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCLVD110
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCLVD110AVFRG4 CAD Model

Description

Product Overview: CDCLVD110AVFRG4 by Texas Instruments

The CDCLVD110AVFRG4 is a high-performance clock buffer from Texas Instruments designed to deliver exceptional signal integrity for a wide range of applications. This advanced device features a low-voltage differential signaling (LVDS) output interface, ensuring compatibility with high-speed digital systems that require precise timing and minimal signal distortion.

Key Features

  • LVDS Output: The device provides a single-ended to differential conversion, which outputs low-voltage differential signals to maintain signal integrity over longer distances and in noisy environments.
  • Low Jitter Performance: Designed to minimize timing errors, the CDCLVD110AVFRG4 offers low jitter performance, crucial for applications requiring high-precision timing.
  • High-Speed Operation: With the capability to support high-frequency clock signals, this product is suitable for high-speed digital systems that require fast and reliable clock distribution.
  • Power Supply Range: The device operates over a wide power supply range, accommodating various system power requirements and ensuring flexibility in system design.
  • Temperature Range: The CDCLVD110AVFRG4 is built to perform reliably across a broad temperature range, making it suitable for industrial and commercial applications.

Applications

The versatility of the CDCLVD110AVFRG4 makes it an ideal choice for a variety of applications, including:

  • Telecommunications
  • Data communications
  • Servers and storage systems
  • Networking equipment
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CDCLVD110AVFRG4 is no exception. It is designed and tested to meet high standards of performance and reliability, ensuring that it meets the needs of critical systems where downtime is not an option.

Environmental Compliance

In line with global environmental standards, the CDCLVD110AVFRG4 is RoHS compliant, reflecting Texas Instruments' dedication to environmentally responsible manufacturing practices.

Overall, the CDCLVD110AVFRG4 by Texas Instruments is a robust and reliable solution for systems that demand high-speed, low-jitter clock distribution. Its performance characteristics and design flexibility make it a top choice for engineers and system designers looking to enhance their digital systems' timing accuracy and signal integrity.

You May Also Be Interested in

Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3459 $51.4213
17+ $6.0275 $102.4675
26+ $5.8391 $151.8166
36+ $5.6507 $203.4252
46+ $5.4624 $251.2704
62+ $4.8973 $303.6326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess