EN
  • EN
  • DE

CDCF2509PWR

Part No CDCF2509PWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Main Purpose Memory, DRAM DIMM
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 140MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 108681-CDCF2509PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCF2509PWR CAD Model

Description

CDCF2509PWR Clock Buffer

The CDCF2509PWR is an optimal solution for buffering clock signals, providing reliable clock signal integrity in demanding applications.

  • Applications:
    • Enterprise Servers
    • Switches and Routers
    • Computer Peripherals
    • Digital Signal Processing
  • Features and Benefits:
    • Signal Integrity: Maintains the integrity of clock signals over distance.
    • High Drive Capability: Supports multiple high-speed outputs.
    • Low Skew: Reduces timing errors in synchronous circuits.
    • Noise Immunity: Minimizes interference and distortion.
  • Additional Details: This clock buffer is ideal for distribution across multiple points with consistent performance, made to endure rigorous operational environments with minimal maintenance.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC BUFFER PCIE G2/QPI 64VFQFPN
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess