EN
  • EN
  • DE

PCA9538DW

Part No PCA9538DW
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC XPNDR 400KHZ I2C SMBUS 16SOIC / I/O Expander 8 I2C, SMBus 400 kHz 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Texas Instruments
Package Tube
Product Status Last Time Buy
Programmable Not Verified
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number PCA9538
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653285-PCA9538DW
Ultra Librarian 3D Model Ultra Librarian PCA9538DW CAD Model

Description

Product Overview: Texas Instruments PCA9538DW

The PCA9538DW from Texas Instruments is a robust, low-voltage 8-bit I²C-bus GPIO (General Purpose Input/Output) expander designed for microcontroller systems where an expansion of I/O connections is necessary. It is a versatile component that is ideal for a wide array of applications ranging from servers and personal computers to industrial controls and consumer electronics.

The PCA9538DW operates over a supply voltage range of 2.3V to 5.5V and can interface directly with 5V, 3.3V, and 2.5V I²C-bus compatible devices, as well as with standard 5V LVTTL devices. This makes it an extremely flexible solution for systems that require communication with various logic-level devices.

Featuring an 8-bit quasi-bidirectional I/O port (I/O pins default to input), the PCA9538DW allows easy serial expansion of I/O through a two-wire bidirectional I²C-bus (Serial Clock (SCL), Serial Data (SDA)). The system master can both read from and write to the I/O expander. Inputs can be read back at any time, and the output configuration is highly flexible – each I/O can be configured as an input or output without the need for a dedicated direction control signal.

The device includes built-in features such as power-on reset, which ensures that the I/Os are configured as inputs at power up, and polarity inversion registers that allow users to invert the polarity of the input port data. Additionally, the PCA9538DW offers an active LOW interrupt output which flags to the host controller when an input state has changed, providing a convenient interrupt-driven I/O expansion.

Encased in a 24-pin TSSOP (Thin Shrink Small Outline Package), the PCA9538DW is designed for space-conscious applications, offering a compact footprint while delivering high performance and reliability. Texas Instruments provides extensive technical support and documentation, making it easier for designers and engineers to integrate the PCA9538DW into their projects.

Overall, the PCA9538DW is a powerful I/O expander that enhances the functionality of microcontroller-based systems, providing additional I/O ports with minimal hardware adjustments and straightforward software control.

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess