EN
  • EN
  • DE

CC1100ERGPT

Part No CC1100ERGPT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation 2FSK, ASK, GFSK, MSK, OOK
Frequency 470MHz to 510MHz, 950MHz to 960MHz
Data Rate (Max) 500kBaud
Power - Output 10dBm
Sensitivity -112dBm
Serial Interfaces SPI
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 15.4mA to 20mA
Current - Transmitting 15.8mA to 30.9mA
Temperature Range - Operating -40°C to 85°C
Dimension 20-VFQFN Exposed Pad
Win Source Part Number 1027965-CC1100ERGPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC1100ERGPT CAD Model

Description

The Texas Instruments CC1100ERGPT is a highly integrated and versatile radio frequency (RF) transceiver designed for low-power wireless applications. As a member of the CC1100 family, this device is engineered to provide reliable communication at Industrial, Scientific, and Medical (ISM) and Short Range Device (SRD) frequency bands across 300-348 MHz, 387-464 MHz, and 779-928 MHz.

Key Features

  • Frequency Bands: The transceiver supports multiple frequency bands, making it suitable for a wide range of applications across different regions and standards.
  • Modulation Formats: It offers various modulation formats including 2-FSK, 4-FSK, GFSK, MSK, OOK, and ASK, allowing for flexible communication protocols.
  • High Performance: With a high level of integration, the CC1100ERGPT achieves excellent sensitivity and selectivity, which translates to longer range and more robust communication links.
  • Low Power Consumption: Designed for battery-operated devices, it features different power-down states, which significantly reduce power consumption and extend battery life.
  • Programmable Data Rate: The transceiver allows for programmable data rates from 1.2 to 500 kbps, providing versatility to meet various application requirements.
  • Configurable Packet Handling: It includes an integrated packet handler with CRC, address check, and automatic retransmission on packet error, simplifying the implementation of reliable data links.

Applications

The CC1100ERGPT transceiver is ideal for a broad spectrum of wireless applications, including but not limited to:

  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Wireless alarm and security systems
  • Smart metering (AMR/AMI)
  • Remote keyless entry (RKE)

Package and Quality

The device is offered in a QFN-20 package, which is designed for space-constrained applications. It is manufactured under Texas Instruments' stringent quality control processes, ensuring high reliability and performance consistency for critical applications.

With its combination of versatility, high performance, and low power consumption, the Texas Instruments CC1100ERGPT transceiver is an outstanding choice for developers looking to create efficient and reliable wireless solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6145 $50.6030
34+ $2.9658 $100.8372
53+ $2.8731 $152.2743
72+ $2.7804 $200.1888
94+ $2.6878 $252.6532
125+ $2.4097 $301.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,127 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess