The CDC341 from Texas Instruments is a high-performance, precision clock buffer and distributor designed to meet the stringent requirements of communication and computing applications. With its ability to distribute a single clock input to multiple outputs with minimal skew and low jitter, the CDC341 is an ideal solution for synchronizing operations across various components in complex systems.
This versatile device features a single-ended clock input that supports a wide range of input frequencies, making it suitable for various applications. The CDC341 provides five low-skew, low-jitter buffered outputs that ensure reliable and consistent clock signals for all connected devices. Each output is capable of driving up to 50Ω transmission lines, providing the flexibility needed for both point-to-point and bus-configured applications.
The CDC341's advanced design includes integrated termination resistors, which simplifies PCB layout and reduces external component requirements. This feature not only saves space but also enhances signal integrity by minimizing reflections and ensuring stable operation throughout the supported frequency range.
With its low power consumption and 3.3V operation, the CDC341 is energy-efficient and compatible with a variety of logic levels, further broadening its applicability across different platforms. The device is offered in a compact, surface-mount package, making it suitable for space-constrained applications while allowing for easier integration into existing designs.
For engineers and designers looking for a reliable clock distribution solution, the CDC341 from Texas Instruments provides a combination of performance, versatility, and ease of integration. Whether it's for telecommunications, server farms, or high-speed data processing, the CDC341 stands out as a component that can deliver precise timing with unwavering consistency.
Learn more about the CDC341 and explore how it can enhance the performance and reliability of your next project.