Product Overview: CD74HC86 from Texas Instruments
The CD74HC86 integrated circuit is a high-speed CMOS logic Quad 2-Input Exclusive-OR Gate, designed and manufactured by Texas Instruments. This IC is part of the 74HC family, known for its high-speed performance and low power consumption. The device is designed to operate with a power supply range of 2V to 6V, making it versatile for various applications, from battery-powered devices to industrial systems.
Key Features
- Logic Type: Quad 2-Input Exclusive-OR Gate
- Supply Voltage Range: 2V to 6V
- Operating Temperature: -55°C to 125°C
- Logic Family: HC
- Propagation Delay Time: Fast propagation delay times, varying with the change in input-edge rate
- Output Current: High output current capabilities, both sourcing and sinking
- Mounting Type: Available in various packages suitable for surface mount or through-hole mounting
Applications
The CD74HC86 is engineered for a wide range of applications requiring exclusive-OR gate logic functions. It is commonly used in:
- Binary addition systems
- Parity generators and checkers
- Signal gating
- Logical comparators
- Communication encoding and decoding
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The CD74HC86 is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in the field. The device also complies with RoHS and Green product standards, reflecting TI's dedication to environmental responsibility.
Technical Support and Resources
Designers and engineers can access comprehensive technical documentation for the CD74HC86, including datasheets, application notes, and design resources, directly from the Texas Instruments website. TI also provides customer support and a community forum for discussing technical issues and sharing insights related to their products.