EN
  • EN
  • DE

BQ2012

Part No BQ2012
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Gas Gauge IC With Slow-Charge Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154003-BQ2012
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2012 CAD Model

Description

The BQ2012 Gas Gauge IC from Texas Instruments is a state-of-the-art integrated circuit designed for battery fuel gauging solutions. This advanced chip is part of TI's extensive line of battery management devices, tailored to provide accurate monitoring of battery capacity for a wide range of applications.

Key Features

  • High-Precision Monitoring: The BQ2012 offers high-precision measurements of battery charge state, which is crucial for maintaining the longevity and efficiency of battery-powered devices.
  • Self-Discharge Tracking: It includes an innovative self-discharge tracking feature that continuously adjusts the charge calculation to compensate for the natural loss of charge over time.
  • Charge Efficiency: The IC accounts for charge efficiency variations due to temperature, charge rate, and aging, ensuring accurate gauging across a battery's lifespan.
  • Versatility: It is designed to be compatible with a variety of battery chemistries, including Nickel-Cadmium (NiCd), Nickel-Metal Hydride (NiMH), and Lithium-Ion (Li-Ion), offering versatility for different design requirements.

Applications

The BQ2012 is ideal for use in portable electronic devices where accurate fuel gauging is essential. Some common applications include:

  • Notebook computers
  • Cellular phones
  • Portable media players
  • Handheld instrumentation

Technical Specifications

Some of the technical specifications that make the BQ2012 a reliable choice for battery management include:

  • Supply voltage range suitable for mobile applications
  • Low current consumption to maximize battery life
  • Simple I2C interface for easy integration into system designs

Overall, the BQ2012 Gas Gauge IC by Texas Instruments is an essential component for developers looking to create reliable and efficient battery-powered devices. With its advanced features and adaptability to various battery chemistries, it stands out as a smart solution for accurate battery fuel gauging.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7728 $70.7728
2+ $58.0700 $116.1400
3+ $56.2554 $168.7662
4+ $54.4407 $217.7628
5+ $52.6260 $263.1300
7+ $47.1819 $330.2733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 461 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess