The Texas Instruments CDC329A is a high-performance, precision clock buffer designed to meet the rigorous timing and synchronization requirements of contemporary digital systems. This advanced device is part of Texas Instruments' extensive clock distribution product line, renowned for its reliability and cutting-edge technology.
Key Features
- Multiple Outputs: The CDC329A comes equipped with multiple buffered outputs, ensuring a stable and reliable distribution of the clock signal across various components within a system.
- Low Skew: The device is engineered to deliver extremely low skew rates, which is critical for maintaining the timing integrity of high-speed digital signals.
- High Bandwidth: With a high bandwidth capacity, the CDC329A can support fast edge rates, making it suitable for high-frequency applications.
- Wide Operating Temperature Range: This clock buffer can operate effectively across a broad temperature range, ensuring performance stability in varying environmental conditions.
- Supply Voltage Variability: It is designed to work with a range of supply voltages, providing flexibility in system design and power management.
Applications
The CDC329A is ideal for use in a variety of applications, including but not limited to:
- Data communication equipment
- Telecommunications infrastructure
- Enterprise servers and storage systems
- Industrial control systems
- Networking hardware
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
3.3V ±0.3V |
| Operating Temperature Range |
-40°C to 85°C |
| Output Skew |
Typical 250ps |
| Package Type |
SOP (Small Outline Package) |
For engineers and system designers seeking a robust and precise clock distribution solution, the Texas Instruments CDC329A represents a top-tier choice. With its advanced features and proven performance, it is a reliable component that can significantly enhance the timing accuracy and stability of sophisticated electronic systems.