The CDC2351PWR is a high-performance clock buffer from Texas Instruments, designed to provide precise clock distribution and signal conditioning. This integrated circuit is part of the Clock and Timing Solutions offered by Texas Instruments, catering to a wide range of applications that require reliable and accurate clock signals.
Key Features
- Low Skew: The CDC2351PWR offers extremely low skew outputs which are critical for maintaining the timing integrity of high-speed digital circuits.
- Multiple Outputs: It features multiple buffered outputs that ensure consistent signal distribution across different parts of the system.
- Wide Operating Voltage Range: This device supports a wide range of operating voltages, making it versatile for use in various system designs.
- High Noise Immunity: Designed with noise immunity in mind, the CDC2351PWR minimizes the risk of signal integrity issues due to electrical noise.
- Small Footprint: Available in a TSSOP (Thin Shrink Small Outline Package), the CDC2351PWR is suitable for space-constrained applications.
Applications
The CDC2351PWR is ideal for a range of applications that demand precise clock timing, including but not limited to data communication, telecommunication, consumer electronics, and industrial systems. Its ability to distribute clock signals with minimal skew makes it an excellent choice for synchronizing high-speed digital systems.
Product Specifications
| Parameter |
Value |
| Package Type |
TSSOP |
| Operating Temperature Range |
-40°C to 85°C |
| Supply Voltage |
2.5V to 5.5V |
| Output Type |
CMOS |
| Number of Outputs |
Multiple |
For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments official website or contact their local sales office.