EN
  • EN
  • DE

CD4054

Part No CD4054
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS LIQUID-CRYSTAL DISPLAY DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159698-CD4054
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4054 CAD Model

Description

The CD4054 from Texas Instruments is a versatile CMOS (Complementary Metal-Oxide-Semiconductor) digital integrated circuit, specifically designed for high-performance data transmission systems. This device is part of the 4000 series CMOS range, renowned for its low power consumption and high noise immunity. The CD4054 is a Binary to 7-Segment Latch/Decoder/Driver, making it an ideal component for applications involving the display of numerical output on 7-segment displays.

Key Features

  • High Voltage Type (20V Rating): The CD4054 can handle higher voltage operations, making it suitable for a variety of applications that require a broader range of input voltages.
  • Standardized Symmetrical Output Characteristics: This ensures consistent performance and reliable operation, which is critical for maintaining data integrity in digital communication systems.
  • Medium Speed Operation: While not the fastest chip on the market, the CD4054 provides a balanced speed that is adequate for a wide range of applications, ensuring efficient performance without excessive power consumption.
  • 100% Tested for Quiescent Current at 20V: Each unit is thoroughly tested to ensure minimal power draw when not actively switching, which contributes to the overall energy efficiency of the device.
  • Maximum Input Current of 1µA at 18V: This feature indicates a very low input current requirement, which helps to reduce the overall power consumption of the system.
  • 5V, 10V, and 15V Parametric Ratings: The CD4054 is designed to work effectively across a range of voltages, providing flexibility in system design.

Applications

The CD4054 is commonly used in applications that require the conversion of binary information to a form that can be displayed or read easily by humans. It is particularly useful in:

  • Electronic calculators
  • Digital clocks and timers
  • Instrumentation displays
  • Portable meters
  • Other electronic devices requiring numeric displays

With its robust feature set and proven reliability, the Texas Instruments CD4054 is a solid choice for designers looking to integrate numeric display functionality into their electronic projects.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5797 $52.1730
215+ $0.4757 $102.2755
330+ $0.4608 $152.0640
450+ $0.4460 $200.7000
580+ $0.4311 $250.0380
780+ $0.3865 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess