EN
  • EN
  • DE
  • IT

DG2743DQ-T1

Part No DG2743DQ-T1
Manufacturer Vishay
Catalog END - OF - LIFE
Description Low-Voltage, 0.8-ohm rON, Dual SPST Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1167385-DG2743DQ-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG2743DQ-T1 CAD Model

Description

The Vishay DG2743DQ-T1 is a high-speed, single-pole double-throw (SPDT) analog switch designed for switching analog or digital signals in a variety of applications. This switch features low on-resistance and fast switching speeds, making it suitable for use in high-performance signal routing and multiplexing systems. Its small package size and low power consumption make it ideal for portable and space-constrained applications.

Applications

  • Cellular Phones: Used for antenna switching and signal routing.
  • Portable Instrumentation: Employed in handheld test and measurement equipment.
  • Audio and Video Switching: Utilized in audio and video signal routing applications.
  • Data Acquisition Systems: Integrated into systems that acquire and process analog data.
  • RF Signal Switching: Used in radio frequency (RF) applications for signal routing.
  • General-Purpose Switching: Suitable for a wide range of analog and digital switching applications.

Features

  • SPDT Configuration: Single-pole double-throw switch configuration for versatile signal routing.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Fast Switching Speed: Enables rapid signal switching and multiplexing.
  • Low Power Consumption: Reduces power requirements in battery-powered applications.
  • Small Package Size: Allows for compact system designs.
  • Wide Operating Voltage Range: Operates over a broad voltage range for flexible use.

Benefits

  • Improved Signal Integrity: Low on-resistance ensures minimal signal degradation.
  • Increased System Performance: Fast switching speeds enable high-speed data processing.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Compact Design: Small package size allows for integration into space-constrained systems.
  • Flexible Operation: Wide operating voltage range accommodates various application requirements.
  • Simplified System Design: SPDT configuration simplifies signal routing and multiplexing.

Additional Details

The DG2743DQ-T1 is available in a compact package such as a DFN (Dual Flat No-Lead) package. It is controlled by a digital input signal that selects one of the two possible signal paths. The switch is designed for low distortion and high isolation, ensuring signal integrity. Its robust design and comprehensive feature set make it a reliable solution for switching analog and digital signals in demanding applications. The specific operating voltage range and other electrical characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
STMicroelectronics
DAMPER + MODULATION DIODE FOR VIDEO
Need more? Email Us
Rohm Semiconductor
Dual 4-channel analog multiplexer / demultiplexer
Need more? Email Us
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Lowest to $0.5471
Infineon Technologies
CMOS compatible parallel input pins for four channels
Lowest to $3.4332
Shindengen
General Purpose Rectifiers(800V 25A)
Lowest to $0.7554
B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us
Eutech Microelectronics
Class AB Stereo Headphone Driver with Shutdown
Lowest to $0.3764

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess