Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Buffer/Driver
Number of Circuits 1
Input CMOS
Output CMOS
Maximum Input Frequency 80MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 25°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1028680-CDC204DW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDC204DW CAD Model

Description

The CDC204DW is a high-performance, precision quadruple clock driver designed by Texas Instruments, renowned for its reliability and integration of advanced technology. This device is engineered to meet the demanding requirements of synchronous DRAM applications, providing an optimal solution for systems requiring multiple output clocks with low skew and high noise immunity.

Key Features

  • Low Skew: One of the standout features of the CDC204DW is its low output-to-output skew, which ensures that clock signals are delivered with minimal timing discrepancies, enhancing the overall performance and stability of the system it is integrated into.
  • High Drive Capability: The device is capable of driving up to 50pF of capacitive load with ease, which is indicative of its robust output drive strength, making it suitable for driving multiple loads simultaneously.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various system design requirements and ensuring compatibility with a broad range of applications.
  • Advanced Technology: Texas Instruments incorporates cutting-edge semiconductor technology in the CDC204DW, offering superior performance and energy efficiency.
  • Multiple Outputs: With four pairs of outputs, the device can provide multiple clock signals, which is essential for systems that require synchronized operation across several components.

Applications

The CDC204DW is ideally suited for use in systems that require high-speed and precise clock distribution. It is commonly found in synchronous DRAM applications, network routers, switches, and data communication infrastructure. Its versatility also makes it a prime choice for clock distribution in embedded systems, telecommunications, and high-performance computing platforms.

Quality and Support

Texas Instruments is committed to delivering high-quality products and the CDC204DW is no exception. Customers can expect comprehensive technical support and resources, including datasheets, reference designs, and application notes to facilitate the integration of the CDC204DW into their projects.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.9939
ECAD model for 621SDCGI
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Need more? Email Us
ECAD model for 8523CGLF
Micrel
5V/3.3V 1:2 DIFFERENTIAL FANOUT BUFFER
Need more? Email Us
ECAD model for SY10EL11VZGTR
Linear Technology
Clock Fanout Buffer 3-OUT 1-IN 1:3 36-Pin QFN EP Tube / IC CLK BUFFER 1:3 1.8GHZ
Lowest to $317.5573
ECAD model for LTC6954IUFF-1#PBF
Linear Technology
Clock Fanout Buffer 2-OUT 1-IN 1:2 12-Pin MSOP Tube / IC CLK BUFFER DVR 1:2 12MSOP
Lowest to $43.6800
ECAD model for LTC6957HMS-4#PBF
Renesas Electronics America
IC CLK BUFFER 1:10 200MHZ 20QSOP
Lowest to $3.4523
ECAD model for 74FCT3807SQGI
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER
Lowest to $2.7424
ECAD model for ICS651MLFT
ON Semiconductor
IC CLK BUFFER 1:2 350MHZ 16QFN
Need more? Email Us
ECAD model for NB3L202KMNTXG
Renesas Electronics America
IC CLK BUFFER 1:8 2GHZ 48VFQFPN
Need more? Email Us
ECAD model for 8SLVP2108ANLGI

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5599 $61.6797
6+ $16.8696 $101.2176
10+ $16.3425 $163.4250
13+ $15.8153 $205.5989
17+ $15.2881 $259.8977
22+ $13.7066 $301.5452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,540 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention