EN
  • EN
  • DE

CD74HCT574PWR

Part No CD74HCT574PWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74HCT
Package Tape & Reel
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 33ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HCT574
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577733-CD74HCT574PWR
Ultra Librarian 3D Model Ultra Librarian CD74HCT574PWR CAD Model

Description

Product Overview: CD74HCT574PWR from Texas Instruments

The CD74HCT574PWR is a high-speed CMOS logic Octal Edge-Triggered D-Type Flip-Flop with 3-State Outputs manufactured by Texas Instruments. This integrated circuit is designed to meet the stringent requirements of today's high-speed digital systems, providing a reliable and efficient solution for data storage, transfer, and manipulation.

Key Features

  • Logic Type: D-Type Flip-Flop - This logic type indicates that the device is designed to capture the value of the input data at a particular point in the timing cycle (the rising or falling edge of the clock signal) and then hold that value until the next triggering event.
  • Number of Bits: 8 bits - The octal configuration allows for eight individual flip-flops, making it ideal for storing an 8-bit word of data.
  • Output Type: 3-State - This feature allows the output to be set to high, low, or high impedance, which is essential for bus-oriented systems where multiple outputs must share the same connection.
  • Propagation Delay Time: The device boasts a fast propagation delay time, ensuring quick response times and high-speed operation in critical applications.
  • Operating Temperature: The CD74HCT574PWR is designed to operate over a wide temperature range, making it suitable for various industrial and commercial environments.
  • Mounting Type: Surface Mount - The surface mount package allows for a more compact design and is ideal for modern high-density printed circuit boards.
  • Package / Case: TSSOP-20 - The thin shrink small outline package is space-saving and offers good thermal performance.
  • Supply Voltage: The device is compatible with a standard 5V supply voltage, which is common in digital systems.

Applications

The CD74HCT574PWR is versatile and can be used in a variety of applications, including:

  • Memory registers
  • Data storage and transfer
  • Communication systems
  • Processors and microcontrollers
  • Industrial control systems

With its robust design and reliable performance, the CD74HCT574PWR from Texas Instruments is an excellent choice for designers who require a high-quality, high-performance octal flip-flop for their digital applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3554 $51.5330
345+ $0.2916 $100.6020
535+ $0.2825 $151.1375
735+ $0.2734 $200.9490
950+ $0.2643 $251.0850
1,270+ $0.2369 $300.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess