Products specifications

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1440056-SSDSA2BW300G310
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSA2BW300G310 CAD Model

Description

The SSDSA2BW300G310 stands out as a premier choice in the Solid State Drive (SSD) market, brought to you by Solidigm/Intel Bulk. Featuring a storage capacity of 300GB, it provides ample space for extensive data storage, including large multimedia files and voluminous software applications. Its 2.5" form factor is universally compatible, making it an ideal upgrade for both desktop and laptop users seeking enhanced performance. The drive operates over the SATA interface, ensuring a smooth integration into existing systems with support for high-speed data transfers. As part of the renowned Intel 320 series, this SSD is engineered for durability and peak performance, boasting advanced features such as high endurance technology and robust data protection mechanisms. The slightly larger storage capacity compared to traditional 256GB models offers users additional breathing room for their storage needs. For those in search of a blend of reliability, enhanced performance, and greater storage capacity, the SSDSA2BW300G310 by Solidigm/Intel Bulk is an excellent choice.

You May Also Be Interested in

Micron Technology Inc.
SSD 256GB M.2 MOD TLC SATA III
Need more? Email Us
ECAD model for MTFDDAV256TDL-1AW1ZABYY
Toshiba Semiconductor and Storage
Magnetic Disk (HDD) 1.8TB SAS 2.5" 5V, 12V
Need more? Email Us
ECAD model for AL15SEB18EP
Advantech Corp
SQF MSATA 640 256G MLC / Solid State Drive (SSD) FLASH - NAND (MLC) 256GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SQF-SMSM4-256G-SBC
Silicon Motion, Inc.
SATA 128GB BICS4 3D TLC FERRISSD / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB SATA BGA
Need more? Email Us
ECAD model for SM619GXD DFST
Micron Technology Inc.
SSD 1100 512GB M.2 / Solid State Drive (SSD) FLASH - NAND (TLC) 512GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for MTFDDAV512TBN-1AR1ZABYY
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 32GB / Solid State Drive (SSD) FLASH - NAND (MLC) 32GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B032GTFDCBA0SSA0
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
ECAD model for MTFDDAK256TDL-1AW1ZABYY
Micron Technology Inc.
SSD 1TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK1T0TBN-1AR1ZABYY
Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Need more? Email Us
ECAD model for MTFDDAV512TDL-1AW1ZABYY

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention