EN
  • EN
  • DE

STM8AL3148TCX

Part No STM8AL3148TCX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48LQFP / MCU 8-bit STM8 CISC 16KB Flash 1.8V/2.5V/3.3V Automotive 48-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Packaging Reel package
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 25x12b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 795748-STM8AL3148TCX
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AL3148
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8AL3148TCX CAD Model

Description

Product Overview: STM8AL3148TCX by STMicroelectronics

The STM8AL3148TCX is a cutting-edge microcontroller unit (MCU) produced by STMicroelectronics, a leader in semiconductor solutions. This product is part of the STM8AL series, which is renowned for its robust design and high performance in automotive applications. The STM8AL3148TCX is specifically engineered to meet the stringent requirements of the automotive industry, providing a reliable and efficient solution for a variety of in-vehicle systems.

Key Features

  • Core: The device features an advanced STM8A 8-bit core operating at up to 16 MHz frequency, which delivers a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 48 KB of Flash memory, ensuring ample space for complex automotive software applications, and 2 KB of RAM for smooth operation.
  • Robust I/O: The MCU offers a wide range of input/output options, including 28 multifunctional GPIO pins that provide the flexibility needed for various automotive control tasks.
  • Enhanced Peripherals: Integrated peripherals such as multiple timers, UARTs, SPI, and I2C interfaces, enhance the MCU's capabilities for handling complex tasks and communication requirements.
  • Automotive Qualified: The STM8AL3148TCX is AEC-Q100 qualified, ensuring that it meets the automotive industry's reliability standards for electronic components.
  • Operating Voltage: The device operates within a wide voltage range of 2.95 to 5.5 V, which makes it suitable for various automotive power environments.
  • Temperature Range: With an extended temperature range from -40°C to 125°C, the MCU is designed to withstand harsh automotive conditions.

Applications

The STM8AL3148TCX is an ideal choice for a variety of automotive applications, including body control modules, sensors, car entertainment systems, and small engine control. Its robust design and advanced features also make it suitable for industrial and consumer applications that require high reliability and performance.

Conclusion

In summary, the STM8AL3148TCX from STMicroelectronics is a powerful and reliable automotive-grade MCU that offers a rich set of features and peripherals. Its robustness, combined with the high-performance STM8A core, makes it an excellent choice for developers looking to create sophisticated automotive systems that require long-term reliability and efficiency.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess