EN
  • EN
  • DE

CD74HCT423MTE4

Part No CD74HCT423MTE4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC RETRIG MONO MULTVIBRTR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 25ns
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028544-CD74HCT423MTE4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian CD74HCT423MTE4 CAD Model

Description

Product Overview: CD74HCT423MTE4 by Texas Instruments

The CD74HCT423MTE4 is a high-performance, CMOS logic dual retriggerable monostable multivibrator manufactured by Texas Instruments. This integrated circuit is part of the HCT family, which is characterized by its high-speed and low-power consumption, making it suitable for interfacing with TTL (Transistor-Transistor Logic) levels while maintaining CMOS low power dissipation.

Key Features

  • Logic Type: Monostable Multivibrator
  • Number of Circuits: Dual
  • Retriggerable: Yes, providing extended pulse duration with additional triggers
  • Output Current: High-performance capabilities with 4 mA output drive at 5V
  • Supply Voltage Range: 4.5V to 5.5V, ideal for 5V systems
  • Propagation Delay Time: Fast response with 18 ns typical propagation delay (tpd)
  • Temperature Operating Range: -55°C to 125°C, suitable for a wide range of environmental conditions
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16, providing a compact footprint for space-constrained applications

Applications

The CD74HCT423MTE4 is versatile and can be used in various applications where precise timing pulses are required. Common applications include:

  • Timing circuits
  • Pulse shaping
  • Delay lines
  • Sequential circuits
  • Industrial controls

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD74HCT423MTE4 is no exception, offering consistent performance and a robust design that meets the stringent requirements of industrial and commercial applications. With its wide operating temperature range and fast propagation delay, this device is designed for demanding environments where reliability is paramount.

Conclusion

The CD74HCT423MTE4 from Texas Instruments stands out as a reliable and efficient solution for designers looking to implement monostable multivibrators in their systems. Its dual circuit design, retriggerable feature, and compatibility with TTL levels make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $7.3824
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess