EN
  • EN
  • DE

CD74HCT423E

Part No CD74HCT423E
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 25ns
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1160410-CD74HCT423E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT423
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Maxico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HCT423E CAD Model

Description

The CD74HCT423E is a high-speed CMOS logic dual retriggerable monostable multivibrator designed and manufactured by Texas Instruments. This integrated circuit is part of the 74HCT series, which is compatible with standard TTL integrated circuits. It is designed to provide precise timing for a wide range of applications.

This device features two monostable multivibrators with individual clear and trigger inputs for each multivibrator. The outputs can be reset to a low level at any time by using the clear input, making it a versatile component for designing timing circuits, pulse generation, and even in applications requiring pulse width modulation.

Key Features:

  • Logic Type: Monostable Multivibrator
  • Number of Circuits: 2
  • Retriggerable: Yes, allowing for extended output pulses upon receiving additional trigger signals
  • Supply Voltage Range: 4.5V to 5.5V, making it ideal for 5V logic systems
  • High-Speed Performance: Typical propagation delay time of 18ns
  • Output Current: Capable of driving 10 LSTTL loads
  • Temperature Range: -55°C to 125°C, suitable for use in various environmental conditions
  • Package: 16-pin DIP (Dual In-line Package) for easy integration into a wide variety of systems

The CD74HCT423E is designed with the commitment to excellence that Texas Instruments is known for, ensuring reliable performance and a high-quality product. The device is also characterized for operation from -55°C to 125°C, allowing it to be used in applications with extreme temperature demands.

Whether you're designing consumer electronics, industrial timing systems, or complex computing hardware, the CD74HCT423E provides the functionality and reliability needed to create efficient and robust designs.

You May Also Be Interested in

Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6631 $53.0480
185+ $0.5441 $100.6585
285+ $0.5271 $150.2235
395+ $0.5101 $201.4895
510+ $0.4931 $251.4810
680+ $0.4421 $300.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,129 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess