EN
  • EN
  • DE

CD74HC123M96E4

Part No CD74HC123M96E4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 25NS 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196742-CD74HC123M96E4
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Logic Multivibrators
Series 74HC
Package Tape & Reel (TR)
Logic Type Monostable
Voltage - Supply 2 V ~ 6 V
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian CD74HC123M96E4 CAD Model

Description

Product Overview: CD74HC123M96E4 by Texas Instruments

The CD74HC123M96E4 is a high-performance, CMOS dual retriggerable monostable multivibrator manufactured by Texas Instruments. This integrated circuit is designed to provide precise timing for a wide array of digital applications. With its advanced technology, it ensures reliability and efficiency, making it an ideal choice for designers looking for consistent performance in their timing circuits.

Key Features

  • High-Speed Performance: The CD74HC123M96E4 operates at a high speed, which is a characteristic feature of the HC family of logic devices. This makes it suitable for fast digital systems that require precise timing.
  • Retriggerable Functionality: As a dual retriggerable monostable multivibrator, this component can be triggered repeatedly, providing flexibility in timing design. This feature allows it to maintain its output pulse width regardless of the duration of the input pulse.
  • Wide Operating Voltage Range: It supports a broad voltage range from 2V to 6V, making it adaptable to various power supply levels and ensuring compatibility with other logic families.
  • Low Power Consumption: Exhibiting the low power characteristics of CMOS circuitry, the CD74HC123M96E4 is an energy-efficient solution for battery-powered devices and energy-conscious applications.
  • Output Pulse Width Control: The pulse width of the output signal can be adjusted by external timing components, offering designers control over the timing parameters to suit specific application needs.
  • Robust Industrial Design: This product is designed to withstand the rigors of industrial environments, ensuring stable operation under varying conditions.

Applications

The CD74HC123M96E4 is versatile and can be used in a variety of applications, including:

  • Timing circuits
  • Pulse shaping
  • Sequential timing
  • Waveform generation
  • Industrial control systems
  • Consumer electronics

With its dual monostable multivibrator configuration, the CD74HC123M96E4 from Texas Instruments is a reliable and practical solution for designers who require precise control over timing and pulse generation in their digital systems. Its robust design and compatibility with a wide range of operating voltages make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8245 $53.5925
150+ $0.6766 $101.4900
230+ $0.6554 $150.7420
320+ $0.6343 $202.9760
410+ $0.6131 $251.3710
550+ $0.5497 $302.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,370 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess